EN
  • EN
  • DE

UCC28712D

Part No UCC28712D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 680Hz ~ 100kHz 7-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21 V
Voltage - Supply (Vcc/Vdd) 9V ~ 35V
Frequency - Switching 680Hz ~ 100kHz
Fault Protection Current Limiting, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Surface Mount
Base Product Number UCC28712
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38465-5,2156-UCC28712D,TEXTISUCC28712D
Standard Package 75
Win Source Part Number 1317569-UCC28712D
Ultra Librarian 3D Model Ultra Librarian UCC28712D CAD Model

Description

Overview of Texas Instruments UCC28712D

The UCC28712D by Texas Instruments is a highly efficient, off-line flyback power converter solution that is designed to meet the stringent requirements of modern power supply standards. This device is particularly well-suited for applications requiring a compact and energy-efficient power supply, such as consumer electronics, Internet of Things (IoT) devices, and smart home appliances.

Key Features

  • Optimized for Efficient Operation: The UCC28712D employs primary-side regulation (PSR) which eliminates the need for an optocoupler and secondary-side feedback components, thus reducing the overall component count and enhancing reliability.
  • Green-Mode Operation: This device offers a green-mode operation that significantly reduces standby power consumption, ensuring compliance with global energy efficiency standards such as Energy Star and the European Commission's Code of Conduct (CoC).
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for various AC supply voltages worldwide.
  • Advanced Protection Features: The UCC28712D incorporates multiple protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, which contribute to the safety and longevity of the end application.

Applications

  • AC/DC power supplies for consumer electronics
  • Power adapters for smartphones and tablets
  • Standby and auxiliary power supplies
  • IoT and smart home devices

Technical Specifications

The UCC28712D operates at a switching frequency that is modulated by the load and input line conditions to maintain high efficiency across the full load range. The device features a low quiescent current, which contributes to its excellent standby performance. It is packaged in an 8-pin SOIC, which is ideal for compact designs.

Overall, the Texas Instruments UCC28712D flyback power converter is a robust and energy-efficient solution for designers looking to optimize their power supply designs for both performance and cost-effectiveness.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1444 $51.4980
110+ $0.9390 $103.2900
165+ $0.9097 $150.1005
230+ $0.8803 $202.4690
295+ $0.8510 $251.0450
395+ $0.7630 $301.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess