EN
  • EN
  • DE

UCC28711D

Part No UCC28711D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Converter Offline Flyback Topology 680Hz ~ 100kHz 7-SOIC
Manufacturer Texas Instruments
Package Tube
Supply Voltage 9V ~ 35V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package 7-SOIC
Family Name UCC28711
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-35536-5, 296-35536-5, -296-35536-5-ND, UCC28711D-ND
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938071-UCC28711D
Ultra Librarian 3D Model Ultra Librarian UCC28711D CAD Model

Description

The UCC28711D from Texas Instruments is a highly efficient, off-line flyback power controller designed to provide excellent power regulation in a compact and cost-effective package. This device is specifically engineered to meet the stringent requirements of modern power supply units, making it an ideal choice for applications such as auxiliary power supplies, home appliances, and standby power systems.

Key Features

  • Optimized for Efficient Operation: The UCC28711D incorporates advanced control methods to minimize power consumption and maximize efficiency across a wide range of load conditions.
  • Primary-Side Regulation: Utilizing primary-side regulation, this controller eliminates the need for an optocoupler and secondary feedback circuitry, simplifying design and reducing overall system cost.
  • Constant-Voltage and Constant-Current Control: The device provides accurate output voltage and current regulation, which is essential for applications requiring a stable power supply.
  • Multi-Mode Operation: It supports both discontinuous conduction mode (DCM) and quasi-resonant mode (QRM) to optimize efficiency and reduce electromagnetic interference (EMI).
  • Comprehensive Protection Features: The UCC28711D includes overcurrent protection, overvoltage protection, and thermal shutdown, safeguarding the power supply and the end application against various fault conditions.

Applications

The versatility of the UCC28711D makes it suitable for a wide array of applications. Its precise regulation and protective features are particularly beneficial for:

  • Smart Meters
  • Home Automation Systems
  • White Goods and Small Home Appliances
  • Standby and Auxiliary Power Supplies
  • AC-DC Adapters for Consumer Electronics

Technical Specifications

The UCC28711D operates over a wide input voltage range and is available in a small 7-pin SOIC package. It supports a wide operating temperature range, making it suitable for various environmental conditions. Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources to facilitate the integration of the UCC28711D into your power supply designs.

For designers and engineers looking to create efficient and reliable power solutions, the UCC28711D offers a blend of performance, integration, and protection that can help streamline the design process and enhance the end product's performance.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1444 $51.4980
110+ $0.9390 $103.2900
165+ $0.9097 $150.1005
230+ $0.8803 $202.4690
295+ $0.8510 $251.0450
395+ $0.7630 $301.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess