EN
  • EN
  • DE

UCC28703DBVR

Part No UCC28703DBVR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 21V
Supply Voltage - Operating 9 V to 35 V
Frequency - Switching 1kHz to 130kHz
Fault Protection Current Limiting, Over Voltage
Control Operating Temperature -20°C to 125°C (TJ)
Case / Package SOT-23-6
Mounting Surface Mount
Win Source Part Number 083839-UCC28703DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28703DBVR CAD Model

Description

The UCC28703DBVR from Texas Instruments is a highly efficient, off-line flyback power converter that is designed for use in low-power applications. This advanced power solution integrates multiple features to provide a compact and energy-saving design, making it an excellent choice for designers looking to enhance the performance of their power supply systems.

This device operates under a quasi-resonant mode which significantly reduces switching losses and improves overall efficiency. The UCC28703DBVR offers a no-load power consumption of less than 30mW, making it compliant with global energy efficiency standards such as the DoE Level VI and CoC Tier 2. This is particularly important for applications that require standby power to be minimized.

The UCC28703DBVR is capable of providing accurate constant voltage (CV) and constant current (CC) regulation without the use of an optical coupler, thereby simplifying the design and improving reliability. This is achieved through the use of primary-side regulation (PSR), which monitors the output indirectly, eliminating the need for additional components.

The device's switching frequency is modulated by both line and load levels to reduce EMI and optimize efficiency across a wide range of operating conditions. Furthermore, it features multiple protection features, such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, which safeguard the system from various fault conditions.

Packaged in a small 6-pin SOT-23 (DBV) package, the UCC28703DBVR is designed for space-constrained applications. It is suitable for powering various devices, including smart meters, home appliances, and other low-power consumer electronics that require efficient and reliable power conversion.

Overall, Texas Instruments' UCC28703DBVR is a robust and versatile power converter solution that offers designers the flexibility and performance needed to meet stringent power efficiency requirements while maintaining a compact system footprint.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0451 $52.2550
120+ $0.8575 $102.9000
185+ $0.8307 $153.6795
250+ $0.8039 $200.9750
325+ $0.7771 $252.5575
435+ $0.6967 $303.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,070 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess