EN
  • EN
  • DE

UCC28600TDRQ1

Part No UCC28600TDRQ1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Converter Offline Flyback Topology 40kHz ~ 130kHz 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 8V ~ 21V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UCC28600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-41054-1, 296-41054-2, 296-41054-6, -296-41054-1-ND, UCC28600TDRQ1-ND, -UCC28600TDRQ1-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901735-UCC28600TDRQ1
Ultra Librarian 3D Model Ultra Librarian UCC28600TDRQ1 CAD Model

Description

Product Overview: UCC28600TDRQ1 from Texas Instruments

The UCC28600TDRQ1 is a highly efficient and robust PWM controller from Texas Instruments, designed specifically for automotive applications. This advanced device is a member of TI's extensive power management portfolio, tailored to meet the rigorous demands of the automotive industry, including stringent quality standards and extended temperature ranges.

At the heart of the UCC28600TDRQ1 is a quasi-resonant switching controller that optimizes power efficiency across a wide load range. This is achieved through its ability to seamlessly transition between quasi-resonant and green-mode operation. In quasi-resonant mode, the controller reduces switching losses by modulating the switching frequency to take advantage of the resonant characteristics of the transformer and output capacitors. When operating in green-mode, the device reduces its switching frequency under light-load conditions, thereby minimizing standby power consumption and contributing to energy savings.

The UCC28600TDRQ1 is designed with a range of protective features to ensure the reliability and longevity of automotive systems. These include overcurrent protection, overvoltage protection, and thermal shutdown. The device's built-in brownout protection also safeguards against undervoltage conditions that can occur in a vehicle's electrical system, ensuring consistent performance even under challenging conditions.

One of the key advantages of the UCC28600TDRQ1 is its flexibility. It supports a wide input voltage range, making it suitable for various automotive power supply designs. The controller also offers adjustable switching frequency, enabling designers to optimize their power supply for specific application requirements.

Available in a thin shrink small-outline package (TSSOP), the UCC28600TDRQ1 is designed for space-constrained applications. Its compact form factor, combined with its advanced features, makes it an ideal choice for power supplies in infotainment systems, GPS units, and other in-vehicle electronics that require efficient power conversion and reliable operation under harsh automotive conditions.

Overall, the UCC28600TDRQ1 from Texas Instruments represents a state-of-the-art solution for automotive power applications, offering a perfect blend of efficiency, flexibility, and protection to meet the evolving needs of the modern automotive industry.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0512 $52.5600
120+ $0.8626 $103.5120
180+ $0.8356 $150.4080
250+ $0.8087 $202.1750
320+ $0.7817 $250.1440
430+ $0.7008 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess