EN
  • EN
  • DE

UCC28510DWR

Part No UCC28510DWR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description ADVANCED PFC/PWM COMBINA CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 100μA
Operating Supply Voltage 9.7 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
RoHS State Request Verification
Win Source Part Number 1276286-UCC28510DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2851
Introduction Date January 02, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC28510DWR CAD Model

Description

Texas Instruments UCC28510DWR Power Factor Correction and PWM Controller

The UCC28510DWR from Texas Instruments is an advanced Power Factor Correction (PFC) and Pulse Width Modulation (PWM) controller integrated circuit designed to provide high-efficiency power solutions for a wide range of applications. This versatile component is housed in a compact 20-pin SOIC package, making it suitable for space-constrained applications.

The UCC28510DWR combines both PFC and PWM control in a single chip, optimizing power system performance by improving power factor, reducing power consumption, and enhancing overall system reliability. It is particularly well-suited for AC-DC power supplies, where it ensures compliance with international power standards by reducing harmonic distortion and improving power quality.

Key features of the UCC28510DWR include:

  • Advanced Control: The device offers average current mode control for PFC, which enables continuous conduction mode (CCM) operation and ensures minimal THD across a wide range of load conditions.
  • Efficiency: With its integrated PWM controller, the UCC28510DWR provides near-unity power factor correction and high efficiency, which is essential for energy-saving applications.
  • Flexibility: The controller supports a wide input voltage range, accommodating various global voltage standards and allowing for versatile power supply design.
  • Protection Features: It includes multiple protection features such as over-voltage, under-voltage, over-current, and over-temperature protection, safeguarding the system from potential damage.
  • Soft Start: The soft-start capability reduces stress on the power supply during startup, extending the life of the system.

Designed with the needs of modern power supply systems in mind, the UCC28510DWR is ideal for applications such as off-line power supplies, AC/DC adapters, telecommunication equipment, and server and desktop power systems. Its integration of both PFC and PWM functionalities into a single device not only simplifies the design process but also reduces component count, saving both space and cost.

With its robust design and comprehensive feature set, the Texas Instruments UCC28510DWR is a powerful solution for designers looking to enhance the efficiency and performance of their power supply systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess