EN
  • EN
  • DE

UCC2818ADG4

Part No UCC2818ADG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description BiCMOS POWER FACTOR PREREGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Frequency - Switching 6kHz ~ 220kHz
Current - Startup 150μA
Operating Supply Voltage 12 V ~ 17 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1276259-UCC2818ADG4
Manufacturer Homepage www.ti.com
Family Name UCC2818A
Introduction Date May 07, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2818ADG4 CAD Model

Description

Overview of Texas Instruments UCC2818ADG4

The UCC2818ADG4 from Texas Instruments is a sophisticated Power Factor Correction (PFC) controller integrated circuit designed to provide high-efficiency power conversion with improved power factor for a wide range of applications. This IC is ideal for systems that demand low total harmonic distortion and high power factor, such as in power supplies for personal computers, industrial systems, and telecommunication equipment.

Key Features

  • High Performance: The UCC2818ADG4 offers average current mode control, which ensures stable and reliable operation across different load conditions and supply variations.
  • Wide Operating Range: It operates over a wide input voltage range, making it suitable for universal AC input applications.
  • Programmable Switching Frequency: Users can set the switching frequency from 16 kHz to 500 kHz, allowing flexibility in the design of the power stage to optimize efficiency and component size.
  • Low Power Consumption: The device features low startup and operating currents, which contribute to the overall efficiency of the power supply.
  • Enhanced Safety Features: It includes a range of protection features such as peak current limit, overvoltage protection, and an under-voltage lockout, which help to safeguard the controller and the power system under abnormal conditions.

Applications

The UCC2818ADG4 is versatile and can be used in various applications that require efficient AC to DC conversion with power factor correction. These include:

  • AC/DC power supplies for desktop and server computers
  • Industrial power systems
  • Telecommunication equipment power supplies
  • Power supplies for consumer electronics

Package and Quality

This PFC controller is available in a slim SOIC-16 package, which is suitable for compact power supply designs. Manufactured by Texas Instruments, a leader in semiconductor solutions, the UCC2818ADG4 is built to high-quality standards, ensuring reliability and performance in critical power management applications.

Overall, the UCC2818ADG4 is a highly integrated and efficient solution for power factor correction, enabling designers to create power supplies that meet stringent energy consumption standards while maintaining a compact form factor.

You May Also Be Interested in

Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8920 $53.3520
14+ $7.2960 $102.1440
22+ $7.0680 $155.4960
30+ $6.8400 $205.2000
38+ $6.6120 $251.2560
51+ $5.9280 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,214 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess