EN
  • EN
  • DE

UCC2808AN-2

Part No UCC2808AN-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW POWER CURRENT MODE PUSH-PULL PWM | IC REG CTRLR PUSH-PULL 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 4.1V ~ 15V
Switching Frequency 194kHz
Duty Cycle (Maximum) 49%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number UCC2808A-2
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1276228-UCC2808AN-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2808AN-2 CAD Model

Description

Product Overview: Texas Instruments UCC2808AN-2

The Texas Instruments UCC2808AN-2 is a low-power, BiCMOS current-mode pulse-width modulation (PWM) controller designed for a wide range of power supply applications. This integrated circuit (IC) is tailored to offer precise control in switch-mode power supplies, DC-DC converters, and other power conversion devices. Its compact design and advanced features make it an ideal choice for engineers looking to enhance the efficiency, reliability, and performance of their power management systems.

Key Features

  • Low Startup and Operating Current: The UCC2808AN-2 is optimized for low-power operations, featuring a startup current of typically 0.5µA and an operating current of typically 3.6mA, which contributes to the overall efficiency of the power system.
  • High-Frequency Operation: With the capability to operate at frequencies up to 1MHz, this controller supports the use of smaller, less expensive passive components, resulting in a more compact and cost-effective power supply design.
  • Current Mode Control: The current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation, which altogether enhance the performance under varying load conditions.
  • Trimmed Oscillator Discharge Current: This feature helps to achieve a consistent and precise dead time over the entire temperature range, which is critical for optimizing system efficiency and performance.

Applications

  • AC-DC Converters
  • Isolated and Non-Isolated Bias Supplies
  • DC-DC Modules
  • Telecom Power Supplies
  • Portable Power Devices

Technical Specifications

  • Supply Voltage Range: 4.5V to 15V
  • Dual Output Drive Stages in Push-Pull Configuration
  • Internal Soft Start
  • Temperature Range: -40°C to 105°C
  • Packaging: 8-Pin PDIP (Plastic Dual-In-Line Package)

The UCC2808AN-2 is a versatile and reliable solution for engineers looking to improve their power management systems with a high-performance, cost-effective PWM controller. Its robust feature set ensures efficient operation across a broad spectrum of applications, making it a go-to choice for industry professionals.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6376 $50.7384
22+ $4.6258 $101.7676
34+ $4.4812 $152.3608
47+ $4.3367 $203.8249
60+ $4.1921 $251.5260
80+ $3.7584 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess