EN
  • EN
  • DE

UCC28086DR

Part No UCC28086DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION | IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 4.1V ~ 15V
Switching Frequency 200kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC28086
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1276221-UCC28086DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28086DR CAD Model

Description

Product Overview: Texas Instruments UCC28086DR

The UCC28086DR is a versatile and robust pulse width modulation (PWM) controller designed by Texas Instruments, a leader in semiconductor solutions. This component is specifically engineered to facilitate efficient power management and conversion in a wide array of electronic applications. The UCC28086DR stands out for its dual-output, push-pull configuration, making it a perfect fit for applications requiring a compact and efficient power solution.

Key Features

  • Push-Pull PWM Controller: The UCC28086DR operates in a push-pull configuration which is ideal for transformer-based topologies, thus providing a symmetrical drive to the power stage.
  • Wide Supply Voltage Range: It is capable of handling a supply voltage range from 10V to 15V, accommodating various power supply designs.
  • High Current Drive Capability: With its high-current totem-pole outputs, the device can drive power MOSFETs directly, enhancing the efficiency of the power conversion process.
  • Frequency Dithering: The UCC28086DR incorporates frequency dithering which helps in reducing electromagnetic interference (EMI), an essential feature for meeting regulatory standards.
  • Internal Soft Start: The built-in soft-start function minimizes inrush current during startup, thereby improving system reliability.
  • Dead-Time Adjustment: It offers programmable dead-time, allowing optimization of converter efficiency and EMI performance tailored to specific applications.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects the circuit from overheating, ensuring safe operation under various conditions.

Applications

The UCC28086DR is suitable for a diverse set of applications, including:

  • DC to AC power inverters
  • Isolated power supplies
  • Telecommunications power systems
  • Industrial power systems

Product Packaging

This PWM controller is available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. The SOIC package also ensures ease of integration into printed circuit board (PCB) designs.

Conclusion

With its robust features and versatility, the Texas Instruments UCC28086DR PWM controller is an excellent choice for designers looking to enhance power efficiency and reliability in their electronic systems. Its ability to reduce EMI and adapt to various power stages makes it a valuable component in the modern electronic landscape.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9358 $51.1654
31+ $3.2294 $100.1114
48+ $3.1285 $150.1680
67+ $3.0276 $202.8492
86+ $2.9267 $251.6962
115+ $2.6239 $301.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,990 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess