The ON Semiconductor LB1962M-TLM-H is a high-performance, low-saturation voltage, dual motor driver IC designed for a wide range of applications requiring precise motor control. It is especially suitable for portable devices due to its compact size and efficient power consumption.
Key Features
- Low Saturation Voltage: The LB1962M-TLM-H boasts a low saturation voltage, which minimizes power loss and improves efficiency, making it ideal for battery-operated devices.
- Dual Motor Driver: Capable of driving two motors independently, this IC is perfect for applications that require simultaneous but separate motor operations.
- High Output Current: With the ability to deliver a high output current, this motor driver can handle a wide range of motor types and sizes, providing flexibility in design.
- Low Power Consumption: It is designed for low power consumption, which extends battery life in portable applications.
- Thermal Shutdown Circuit: The IC includes a built-in thermal shutdown circuit that protects the device from overheating, ensuring long-term reliability and safety.
- Compact Package: The LB1962M-TLM-H comes in a small package, making it an excellent choice for applications where space is at a premium.
Applications
The ON Semiconductor LB1962M-TLM-H is versatile and can be used in a variety of applications, including but not limited to:
- Portable Electronic Devices
- Battery-powered Toys
- Small Home Appliances
- Office Automation Equipment
- Automotive Modules
Technical Specifications
For engineers and designers considering the LB1962M-TLM-H for their projects, here are some of the technical specifications:
- Operating Voltage Range: 2.5V to 9.0V
- Output Current: Up to 1.0A per channel
- Package: SOP-8
- Operating Temperature Range: -40°C to 85°C
With its combination of low power consumption, high output current, and dual motor driving capabilities, the ON Semiconductor LB1962M-TLM-H is a robust solution for any project requiring reliable motor control in a compact footprint.