EN
  • EN
  • DE

UCC28019DRG4

Part No UCC28019DRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description 8-Pin Continuous Conduction Mode (CCM) PFC Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Mode Continuous Conduction (CCM)
Frequency - Switching 65kHz
Current - Startup 100μA
Operating Supply Voltage 10 V ~ 21 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276176-UCC28019DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC28019
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC28019DRG4 CAD Model

Description

Introducing the UCC28019DRG4 Power Factor Correction Controller by Texas Instruments

The UCC28019DRG4 is a sophisticated and versatile power factor correction (PFC) controller designed by Texas Instruments to deliver optimal performance in a wide range of power supply applications. This advanced controller is engineered to provide low total harmonic distortion and high power factor, making it an ideal choice for systems that require efficient power management.

Key Features

  • Continuous Conduction Mode (CCM): The UCC28019DRG4 operates in continuous conduction mode, providing smooth current waveforms, which results in minimized EMI and improved efficiency.
  • Precise Power Factor Control: It offers excellent power factor correction, ensuring that the power distribution is used effectively, reducing energy waste and improving the overall system performance.
  • Versatile Voltage Range: This controller is designed to work with a wide input voltage range, accommodating various applications and geographical regions with different power grids.
  • Advanced Current Sensing: The device features an innovative current sensing technique that does not require a sense resistor, reducing power loss and simplifying the design.
  • Enhanced Protection Features: It includes over-voltage protection, under-voltage lockout, and peak current limit, ensuring the safety and longevity of the power supply and connected devices.

Applications

The UCC28019DRG4 is a perfect fit for applications that demand high efficiency and reliability, such as:

  • AC/DC power supplies for desktops, servers, and telecom systems
  • Flat panel display TVs and monitors
  • Industrial power systems
  • Street lighting and other outdoor LED lighting solutions

Package and Availability

The UCC28019DRG4 comes in a compact SOIC-8 package, which is suitable for space-constrained applications. Texas Instruments ensures the availability of this controller through its extensive distribution network, allowing designers and manufacturers to integrate it into their systems with ease.

With its high-performance features and robust design, the UCC28019DRG4 from Texas Instruments stands out as a leading solution for power factor correction in modern electrical systems. Its integration leads to energy-efficient, cost-effective, and reliable power supplies that meet the stringent requirements of today's electronic devices.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9104 $52.3872
42+ $2.3881 $100.3002
65+ $2.3134 $150.3710
90+ $2.2388 $201.4920
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess