EN
  • EN
  • DE

UCC2800DG4

Part No UCC2800DG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low-Power BiCMOS Current-Mode PWM | IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 6.9V ~ 12V
Switching Frequency 46kHz
Duty Cycle (Maximum) 99%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC2800
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276171-UCC2800DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2800DG4 CAD Model

Description

Introducing the UCC2800DG4 Low-Power BiCMOS Current-Mode PWM Controller from Texas Instruments

The UCC2800DG4 is a versatile and efficient PWM (Pulse Width Modulation) controller designed by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's expansive family of power management integrated circuits, engineered to cater to a broad range of power supply applications. The UCC2800DG4 is crafted using advanced BiCMOS technology, which combines the benefits of both bipolar and CMOS transistors to achieve exceptional performance.

This controller is specifically tailored for off-line and DC-to-DC converter applications, offering a compact, cost-effective solution for power supply design. It operates at a fixed frequency that can be programmed by the user, allowing for a customizable approach to managing power conversion. With its low startup current of less than 0.5µA and operating current of less than 3mA, the UCC2800DG4 stands out for its energy efficiency, reducing power consumption and extending the life of battery-powered devices.

Key features of the UCC2800DG4 include:

  • Trimmed Oscillator Discharge Current for Precise Duty Cycle Control
  • Current Mode Operation for Improved Transient Response and Noise Immunity
  • Internal Soft-Start Functionality to Minimize Inrush Current
  • High-Current Totem Pole Output for Directly Driving a Power MOSFET
  • Under-Voltage Lockout (UVLO) with Hysteresis for Improved System Reliability
  • Low Startup and Operating Currents for Enhanced Efficiency

Additionally, the UCC2800DG4 boasts a wide operating range with a supply voltage from 4.5V to 18V, making it a versatile choice for various power supply designs. Its high-current totem pole output is capable of sourcing and sinking up to 1A, which is ideal for driving power MOSFETs directly, thus simplifying the design and reducing component count.

Whether you're designing an AC-DC power supply, a DC-DC converter, or any other power management application, the UCC2800DG4 provides a reliable and high-performance solution. Its robustness and adaptability make it suitable for a wide array of products, ranging from consumer electronics to industrial systems. With the UCC2800DG4, Texas Instruments continues to demonstrate its commitment to innovation and excellence in power management technology.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4407 $51.2547
50+ $2.0027 $100.1350
78+ $1.9401 $151.3278
107+ $1.8775 $200.8925
138+ $1.8149 $250.4562
185+ $1.6272 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,297 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess