EN
  • EN
  • DE

UCC27712D

Part No UCC27712D
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOIC  /  Half-Bridge Gate Driver IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply 10V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.8A, 2.8A
High Side Voltage - Max (Bootstrap) 600 V
Rise / Fall Time (Typ) 16ns, 10ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number UCC27712
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47118
Standard Package 75
Win Source Part Number 1116777-UCC27712D
Ultra Librarian 3D Model Ultra Librarian UCC27712D CAD Model

Description

Product Overview: UCC27712D from Texas Instruments

The UCC27712D is a high-performance, high-speed MOSFET driver from Texas Instruments, designed to efficiently drive both the high-side and low-side N-Channel power MOSFETs in a synchronous buck or bridge power stage. This driver is particularly well-suited for applications requiring high power density and efficiency, such as in servers, telecom, and industrial power supplies, as well as automotive systems.

Key Features

  • High-Current Driving Capability: The UCC27712D can deliver peak source and sink currents of up to 4 A and 4 A respectively, ensuring robust drive capability for a wide range of MOSFETs.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 10 V to 20 V, accommodating various power stages and ensuring flexible design options for different applications.
  • High-Side and Low-Side Driver: With integrated high-side and low-side driver channels, the UCC27712D simplifies the design and reduces the component count in power conversion topologies.
  • Fast Propagation Delays: The device boasts fast and matched propagation delays for both high-side and low-side channels, which helps in maintaining signal fidelity and improving overall system efficiency.
  • Independent Inputs: Separate inputs for high-side and low-side gates provide design flexibility and support for various PWM control schemes.
  • Cross-Conduction Prevention: The UCC27712D incorporates measures to prevent cross-conduction and shoot-through in the power stage, enhancing system reliability and performance.
  • Robust Design: It features under-voltage lockout (UVLO) for both channels, ensuring that the MOSFETs are only driven when the supply voltage is sufficient.

Applications

The UCC27712D is versatile and can be used in a variety of applications, including:

  • Synchronous buck converters
  • Full-bridge and half-bridge converters
  • Active clamp forward converters
  • Class-D audio amplifiers
  • Motor control circuits

Package and Quality

The UCC27712D is available in an 8-pin SOIC package, offering a compact solution for space-constrained applications. It is also characterized for operation from -40°C to +140°C, ensuring reliability across a wide range of temperature conditions. Texas Instruments is committed to delivering high-quality products, and the UCC27712D is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4362 $50.1630
245+ $0.4086 $100.1070
380+ $0.3948 $150.0240
545+ $0.3672 $200.1240
710+ $0.3534 $250.9140
885+ $0.3396 $300.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess