EN
  • EN
  • DE
  • IT

UCC27523DSDR

Part No UCC27523DSDR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Dual 5-A High-Speed Low-Side Gate Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 1V, 2.3V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Inverting
Rise / Fall Time (Typ) 7ns, 6ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 1276156-UCC27523DSDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27523
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC27523DSDR CAD Model

Description

The UCC27523DSDR is a high-speed, dual-channel, low-side gate driver designed by Texas Instruments to drive MOSFETs and IGBTs with efficiency and precision. This integrated circuit is particularly suitable for applications requiring high peak output current, such as motor control, power supply, and converter systems.

Key Features

  • High Peak Output Current: The device is capable of delivering a robust peak output current of ±5 A, ensuring fast charging and discharging of the gate capacitance of power MOSFETs and IGBTs, which leads to improved switching performance.
  • Dual Independent Channels: It features two independent output channels that can be configured for either dual low-side, high-side, or half-bridge applications, providing design flexibility.
  • Wide Supply Voltage Range: The UCC27523DSDR operates over a wide supply voltage range from 4.5 V to 18 V, accommodating a variety of power stages.
  • Negative Input Voltage Handling: Inputs can tolerate as low as -5V below ground, providing better noise immunity and preventing false triggering.
  • Industry-Standard Pinout: The device comes in an industry-standard SOIC-8 package, ensuring compatibility with existing designs and simplifying the integration process.

Performance Benefits

The UCC27523DSDR offers numerous performance benefits, including:

  • Reduced switching losses in power transistors due to its high-speed operation.
  • Increased system efficiency through its strong drive capability and fast propagation delays.
  • Enhanced robustness with features like under-voltage lockout (UVLO) which ensures the driver operates only when the supply voltage is sufficient.

Applications

With its versatile features and robust performance, the UCC27523DSDR is ideal for a wide range of applications:

  • DC/DC Converters
  • Motor Controllers
  • Power Supplies
  • Inverters
  • Class-D Audio Amplifiers
  • LED Lighting

In conclusion, the UCC27523DSDR from Texas Instruments is a powerful solution for driving power transistors in a variety of electronic systems. Its high peak output current, dual-channel design, and wide supply voltage range make it a versatile and efficient choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6962 $50.8860
75+ $1.3918 $104.3850
115+ $1.3483 $155.0545
155+ $1.3048 $202.2440
200+ $1.2613 $252.2600
270+ $1.1308 $305.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess