EN
  • EN
  • DE

UCC27425DR

Part No UCC27425DR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Dual 4-A High Speed Low-Side MOSFET Drivers With Enable | IC MOSFET DRIVR DUAL HS 4A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4V ~ 15V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting, Non-Inverting
Rise / Fall Time 20ns, 15ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1276151-UCC27425DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27425DR CAD Model

Description

Introducing the UCC27425DR by Texas Instruments

The UCC27425DR is a high-speed, dual non-inverting MOSFET driver designed by the renowned semiconductor manufacturer, Texas Instruments. This driver is tailored for applications that demand efficient and rapid switching performance. The device is a part of Texas Instruments' UCC27xxx series of drivers, which are known for their robustness and reliability in various electronic applications.

Key Features

  • High Peak Output Current: The UCC27425DR is capable of delivering a peak output current of up to 4 A, making it suitable for driving large capacitive loads with high transient speeds.
  • Fast Propagation Delays: With propagation delays typically under 15 ns, this driver ensures high-speed operation, which is crucial for minimizing transition losses in power electronics.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4 V to 15 V, providing flexibility in various power systems and ensuring compatibility with a broad range of MOSFET gates.
  • Dual Non-Inverting Channels: The dual non-inverting configuration allows for simultaneous high-side and low-side MOSFET driving, which is essential for synchronous rectification and other power conversion topologies.
  • Industry-Standard Pinout: The UCC27425DR comes in an industry-standard 8-pin SOIC package, which is widely accepted and easy to incorporate into existing designs.

Applications

The UCC27425DR is a versatile driver that can be used in a variety of applications, including:

  • DC to DC converters
  • Motor controllers
  • Power inverters
  • Class D power amplifiers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The UCC27425DR is no exception, offering excellent thermal performance and built-in protection features. Its robust design ensures long-term reliability, making it a preferred choice for engineers and designers looking for a dependable MOSFET driving solution.

With its high drive strength, fast switching speeds, and dual-channel operation, the UCC27425DR is an ideal component for power management solutions that require efficient and precise control of MOSFET gates. Its compact form factor and ease of use make it a valuable addition to any power electronics system.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6179 $52.5215
200+ $0.5070 $101.4000
310+ $0.4911 $152.2410
425+ $0.4753 $202.0025
545+ $0.4595 $250.4275
730+ $0.4119 $300.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess