EN
  • EN
  • DE

UCC27321D

Part No UCC27321D
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR SGL HS 9A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4 V to 15 V
Logic Voltage - VIL, VIH 1.1V, 2.7V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 035756-UCC27321D
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian UCC27321D CAD Model

Description

Overview of Texas Instruments UCC27321D

The UCC27321D is a high-speed, high-current single channel gate driver manufactured by Texas Instruments, designed to drive power MOSFETs and IGBTs. This driver IC is capable of delivering peak currents up to 9A, making it an excellent choice for a wide range of power applications. Its robust output stage ensures reliable operation even under demanding conditions, and it is characterized by its fast propagation delays and rise/fall times which are crucial for high-frequency switching applications.

Key Features

  • High Peak Output Current: With up to 9A of peak drive current, the UCC27321D can effectively switch large capacitive loads, reducing transition losses in power switches.
  • Fast Propagation Delays: The device features tight propagation delay matching which enhances the performance in high-frequency applications and helps minimize dead-time.
  • Dual Supply Voltage: It operates with a supply voltage range of 4.5V to 15V, providing flexibility in various circuit designs and ensuring compatibility with a wide range of control logic levels.
  • Output Drive Symmetry: Symmetrical rise and fall times reduce switching losses and improve overall efficiency.
  • Robust Design: The UCC27321D is designed to withstand negative voltage transients and features under-voltage lockout for better reliability.
  • Thermal Shutdown: An internal thermal shutdown mechanism protects the device from overheating, enhancing the longevity of the product.

Applications

The UCC27321D is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Controllers
  • Power Supplies
  • Class D Audio Amplifiers
  • Switch Mode Power Supplies

Package and Quality

Offered in an 8-pin SOIC package, the UCC27321D is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality standards for reliability and performance, making the UCC27321D a trusted choice for engineers and designers looking to implement an efficient gate driving solution in their power systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0752 $51.8800
59+ $1.7027 $100.4593
91+ $1.6495 $150.1045
126+ $1.5963 $201.1338
163+ $1.5431 $251.5253
217+ $1.3835 $300.2195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess