EN
  • EN
  • DE

UCC27323P

Part No UCC27323P
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR DUAL HS 4A 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting
Rise and Fall Time 20ns, 15ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1115686-UCC27323P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27323P CAD Model

Description

Overview of Texas Instruments UCC27323P

The Texas Instruments UCC27323P is a robust, high-speed, dual-channel power MOSFET driver designed to drive N-channel MOSFETs in a variety of power conversion applications. This integrated circuit is capable of delivering peak currents of up to 4A, making it suitable for high-performance power systems. Its dual-channel configuration allows for independent control of two MOSFETs, which can be used in applications such as synchronous buck converters, motor controllers, and full-bridge power stages.

Key Features

  • High Peak Output Current: The UCC27323P is capable of delivering peak currents up to 4A, providing the necessary drive strength for high-power and high-speed switching applications.
  • Dual Independent Channels: It features two independent channels that allow for simultaneous control of two separate MOSFETs, offering design flexibility in a variety of circuit topologies.
  • Fast Propagation Delays: With its fast propagation delays and rise/fall times, the UCC27323P ensures minimal switching losses and improved overall efficiency of the power system.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 4V to 15V, accommodating a broad spectrum of power systems and ensuring compatibility with various logic levels.
  • Output Disable Function: The inclusion of an output disable function provides an additional layer of control, enabling the shutdown of the output drivers for safety or power-saving modes.
  • Thermal Shutdown: Built-in thermal shutdown protection safeguards the device from potential overheating, enhancing system reliability.

Applications

The UCC27323P is versatile and can be used in a range of applications, including:

  • DC/DC Converters
  • Motor Control Circuits
  • Class-D Audio Amplifiers
  • Full-Bridge and Half-Bridge Power Stages
  • Switch Mode Power Supplies (SMPS)

Package and Quality

Encased in a PDIP-8 package, the UCC27323P is designed to meet the rigorous demands of industrial and commercial applications. Texas Instruments' commitment to quality ensures that this driver IC meets high standards for performance and reliability.

For designers looking for a reliable and efficient solution to drive power MOSFETs, the UCC27323P from Texas Instruments stands out as a high-quality choice that can meet the needs of demanding power system designs.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9186 $50.9418
32+ $3.2153 $102.8896
49+ $3.1148 $152.6252
67+ $3.0144 $201.9648
86+ $2.9139 $250.5954
115+ $2.6124 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess