EN
  • EN
  • DE

UCC27282D

Part No UCC27282D
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 120V LOW COST HS/LS DRIVER- D PK / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Package Tube
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 5.5V ~ 16V
Logic Voltage - VIL, VIH 1.3V, 1.9V
Current - Peak Output (Source, Sink) 2.5A, 3.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120 V
Rise / Fall Time (Typ) 12ns, 10ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number UCC27282
Standard Package 75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343608-UCC27282D
Ultra Librarian 3D Model Ultra Librarian UCC27282D CAD Model

Description

Introducing the UCC27282D Half-Bridge Driver by Texas Instruments

The UCC27282D is a robust, high-performance half-bridge driver designed by Texas Instruments (TI) to deliver efficient and reliable control for power conversion applications. This advanced driver IC is engineered to meet the rigorous demands of modern power supply and inverter systems, providing an optimal solution for driving N-channel power MOSFETs and IGBTs.

Key Features

  • High Peak Output Source/Sink Current: The UCC27282D boasts a peak output source and sink current rating of 4 A, making it capable of driving large capacitive loads with rapid switching times, essential for high-frequency power conversion systems.
  • Wide Supply Voltage Range: With an operating range of 10 V to 20 V, this driver can accommodate various supply voltages, offering flexibility across different applications and ensuring compatibility with a broad range of power stages.
  • Independent High-Side and Low-Side Drive Outputs: The device features independent inputs for high-side and low-side gates, allowing for precise control and flexible driving schemes, such as non-synchronous rectification or synchronous buck configurations.
  • Cross-Conduction Prevention: The UCC27282D includes an integrated cross-conduction prevention logic, which is crucial for preventing simultaneous conduction of both the high-side and low-side switches, thereby reducing the risk of shoot-through and enhancing system reliability.
  • Robust 3.4-A Peak Turnoff Current: The device is capable of delivering a strong negative drive current during turnoff, which helps to quickly pull down the gate voltage of power switches, minimizing power dissipation and improving efficiency.

Applications

The UCC27282D is suitable for a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Inverters
  • Class-D Audio Amplifiers
  • AC/DC Power Supplies

Package and Reliability

Encased in an 8-pin SOIC package, the UCC27282D is designed for compact PCB layouts. It features industry-standard pinouts, which simplifies the design process and allows for easy integration into existing applications. The device is characterized for operation from -40°C to 140°C, ensuring reliable performance across a wide range of environmental conditions.

With Texas Instruments' commitment to quality and long-term reliability, the UCC27282D half-bridge driver stands as a leading choice for engineers looking to enhance the efficiency and robustness of their power management designs.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7475 $52.3250
165+ $0.6133 $101.1945
255+ $0.5941 $151.4955
350+ $0.5750 $201.2500
450+ $0.5558 $250.1100
605+ $0.4983 $301.4715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,320 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess