EN
  • EN
  • DE

UCC27222PWP

Part No UCC27222PWP
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC SYNC BUCK DRVR HS 14-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 3.7 V to 20 V
Logic Voltage - VIL, VIH 0.7V, 2.6V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise and Fall Time 17ns, 17ns
Temperature Range - Operating -55°C to 115°C (TJ)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 142509-UCC27222PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC27222PWP CAD Model

Description

Overview of Texas Instruments UCC27222PWP

The Texas Instruments UCC27222PWP is a high-performance, dual-channel, high-speed MOSFET driver designed to drive both the high-side and low-side N-Channel power MOSFETs in a synchronous buck or bridge power configurations. This driver is specifically engineered to provide robust and efficient performance in a variety of power conversion applications, such as DC-DC converters, motor controllers, and power inverters.

Key Features

  • High Peak Output Drive Current: The UCC27222PWP is capable of delivering peak currents of up to 4A, ensuring that connected MOSFETs are switched rapidly and efficiently, minimizing switching losses and improving overall system performance.
  • Independent High-Side and Low-Side Driver Channels: The device features independent control inputs for the high-side and low-side drivers, providing design flexibility and the ability to implement advanced control schemes such as dead-time adjustment and adaptive drive.
  • Bootstrap Operation: The high-side driver can be bootstrapped, allowing for operation at supply voltages up to 120V, which is ideal for high-voltage applications.
  • Cross-Conduction Prevention: Built-in cross-conduction prevention logic helps to avoid simultaneous conduction of both the high-side and low-side MOSFETs, reducing the risk of damaging shoot-through currents.
  • Wide Supply Voltage Range: The UCC27222PWP operates over a wide supply voltage range from 10V to 20V, accommodating various power supply designs.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device in the occurrence of excessive temperatures.

Applications

The UCC27222PWP is an excellent choice for high-frequency power applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Power Inverters
  • Motor Drives and Controllers
  • Class-D Audio Amplifiers

Package and Reliability

The device is offered in a 16-pin HTSSOP (PWP) package, which provides a compact footprint while allowing for adequate heat dissipation. The UCC27222PWP is also characterized for operation from -40°C to +140°C, ensuring reliable performance in extreme conditions.

With its robust design and versatile features, the Texas Instruments UCC27222PWP MOSFET driver is an ideal solution for designers looking to improve efficiency and reduce the size of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6880 $51.5680
26+ $3.8466 $100.0116
41+ $3.7264 $152.7824
56+ $3.6062 $201.9472
72+ $3.4860 $250.9920
96+ $3.1254 $300.0384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess