EN
  • EN
  • DE

UCC27211ADR

Part No UCC27211ADR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description HALF BRIDGE BASED MOSFET DRIVER / Gate Driver IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number UCC27211
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 841271-UCC27211ADR
Ultra Librarian 3D Model Ultra Librarian UCC27211ADR CAD Model

Description

The UCC27211ADR is a state-of-the-art high-side and low-side driver integrated circuit (IC) from Texas Instruments designed for a wide array of power management applications. This advanced driver IC is ideal for those who require robust and efficient control of their power MOSFETs or IGBTs.

Key Features

  • High Voltage Capability: The UCC27211ADR is capable of handling up to 120V, making it suitable for high-voltage applications.
  • High Current Drive: With a source and sink current capability of up to 4A, the IC provides strong drive for fast switching of power devices.
  • Independent Inputs: Separate high-side and low-side inputs provide flexibility and simplicity in control schemes.
  • Robust Design: The device includes features such as under-voltage lockout (UVLO) for both channels, which ensures reliable operation under low supply conditions.
  • Fast Propagation Delays: Propagation delays are minimized to enhance the response time and overall efficiency of the system.
  • Efficient Power Conversion: The UCC27211ADR is optimized for efficient power conversion, which is critical in reducing heat dissipation and improving system performance.

Applications

The UCC27211ADR is versatile and can be used in a variety of applications, including:

  • DC to DC converters
  • Motor drives
  • Power inverters
  • Class-D audio amplifiers
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UCC27211ADR is no exception. It is built to meet rigorous industry standards, ensuring long-term reliability and performance in critical applications.

Summary

In summary, the UCC27211ADR from Texas Instruments is a powerful, versatile high-side and low-side driver that offers superior performance for driving power MOSFETs and IGBTs. Its robust design, high-voltage capability, and efficient power conversion make it an excellent choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7729 $53.1870
70+ $1.4547 $101.8290
110+ $1.4093 $155.0230
150+ $1.3638 $204.5700
190+ $1.3184 $250.4960
255+ $1.1820 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess