EN
  • EN
  • DE

UCC27210DRMR

Part No UCC27210DRMR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Driver 4.5A 2-OUT High and Low Side Full Brdg/Half Brdg Non-Inv 8-Pin VSON EP T/R / IC DVR HIGH/LOW SIDE 4A 8VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 17 V
Logic Voltage - VIL, VIH 2.4V, 5.8V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise and Fall Time 7.2ns, 5.5ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (4x4)
Win Source Part Number 1115669-UCC27210DRMR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC27210
Introduction Date October 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC27210DRMR CAD Model

Description

Overview of Texas Instruments UCC27210DRMR

The UCC27210DRMR is a high-performance, dual-channel gate driver from Texas Instruments designed to drive N-channel power MOSFETs and IGBTs. This advanced driver IC is particularly suitable for high-power and high-efficiency applications such as switched-mode power supplies, motor controllers, and power inverters. With its robust design and state-of-the-art features, the UCC27210DRMR ensures reliable operation even in demanding environments.

Key Features

  • High Drive Strength: The device can deliver high peak source and sink currents, up to 4 A source and 4 A sink, which enables fast switching of power transistors to minimize losses.
  • Wide Supply Voltage Range: The UCC27210DRMR operates over a wide supply voltage range from 10 V to 20 V, providing flexibility in various circuit designs.
  • High-Side and Low-Side Driver: It features a floating high-side driver and a low-side driver, which can be configured for high-side low-side or half-bridge applications.
  • Bootstrap Operation: The high-side driver can be bootstrapped, which is ideal for high-side N-channel power MOSFETs operating off a high-voltage rail.
  • Independent Inputs: Separate inputs for the high-side and low-side drivers allow for independent control, providing design versatility.
  • Robustness: The device includes under-voltage lockout protection for both channels, ensuring reliable operation during low supply conditions.
  • High dV/dt Immunity: The UCC27210DRMR is designed to withstand high voltage transients, ensuring stable operation under fluctuating conditions.
  • Extended Temperature Range: It operates over an industrial temperature range from -40°C to 140°C, suitable for harsh environments.

Applications

The versatility and high performance of the UCC27210DRMR make it an excellent choice for a wide range of applications, including:

  • DC to DC converters
  • AC to DC power supplies
  • Motor drives and inverters
  • Class-D audio amplifiers
  • Renewable energy inverters

Packaging and Quality

The UCC27210DRMR comes in a compact VSON-10 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this driver IC is no exception, ensuring reliable and consistent performance for mission-critical applications.

You May Also Be Interested in

Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4468 $53.3616
28+ $3.6487 $102.1636
43+ $3.5347 $151.9921
59+ $3.4206 $201.8154
76+ $3.3066 $251.3016
102+ $2.9646 $302.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,773 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess