EN
  • EN
  • DE

UCC27200DG4

Part No UCC27200DG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 120V Boot, 3A Peak, High Frequency, High-Side and Low-Side Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 8 V ~ 17 V
Logic Voltage - VIL, VIH 3V, 8V
Current - Peak Output (Source, Sink) 3A, 3A
High Side Voltage - Max (Bootstrap) 120V
Rise / Fall Time (Typ) 8ns, 7ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276118-UCC27200DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27200
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC27200DG4 CAD Model

Description

Introducing the UCC27200DG4 High-Side and Low-Side Driver from Texas Instruments

The UCC27200DG4 is a state-of-the-art high-side and low-side driver designed by Texas Instruments, tailored for efficient power management and conversion applications. This robust driver IC is engineered to drive both N-channel MOSFETs and IGBTs, making it an ideal choice for a wide range of applications including motor drives, power inverters, and switching power supplies.

Key Features

  • High Drive Strength: The UCC27200DG4 can deliver high peak current drive capability of up to 4A source and 4A sink, which is essential for quick charging and discharging of the gate capacitance of MOSFETs, ensuring rapid switching and reduced switching losses.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 10V to 20V, offering flexibility in various circuit configurations and ensuring compatibility with a wide range of power stages.
  • Independent Inputs: With separate high-side and low-side inputs, it provides design flexibility and the ability to implement advanced control techniques such as dead-time optimization and shoot-through protection.
  • Bootstrap Operation: The integrated high-voltage diode for bootstrap operation simplifies the implementation of high-side drive in half-bridge configurations.
  • Robust Design: The UCC27200DG4 is designed with under-voltage lockout protection for both channels, protecting the device and the power stage from insufficient gate voltage.
  • Extended Temperature Range: It is rated for operation over an extended industrial temperature range from -40°C to 140°C, ensuring reliable performance in harsh environments.

Applications

The versatility of the UCC27200DG4 allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • DC to AC power inverters
  • DC to DC converters
  • Motor control applications
  • Class-D audio amplifiers
  • Synchronous rectification systems

Package and Quality

Enclosed in a compact 8-pin SOIC package, the UCC27200DG4 is designed to occupy minimal space on a PCB while offering optimal thermal performance. Texas Instruments is committed to delivering high-quality components, and this driver IC is no exception, meeting stringent industry standards for reliability and performance.

Whether you are designing a new power conversion system or optimizing an existing one, the UCC27200DG4 by Texas Instruments is a reliable and efficient solution that can help you achieve your design goals.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3164 $55.8984
14+ $7.6443 $107.0202
21+ $7.4054 $155.5134
28+ $7.1665 $200.6620
37+ $6.9276 $256.3212
49+ $6.2110 $304.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess