Product Overview: UCC2626PW by Texas Instruments
The UCC2626PW is a robust and versatile dual-channel pulse-width modulation (PWM) controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced controller is engineered to drive high-performance power conversion systems with exceptional efficiency and reliability.
Key Features
- Wide Operating Range: The device operates with a supply voltage ranging from 10V to 20V, making it suitable for a variety of power systems.
- Dual Output Channels: It features two independent PWM output channels that can be used for push-pull, half-bridge, or full-bridge power converters.
- Adjustable Frequency: The PWM frequency is adjustable, allowing designers to optimize their power system for efficiency or size.
- Programmable Dead-Time: UCC2626PW offers programmable dead-time insertion, enhancing control over switching transitions and reducing power loss.
- Synchronous Rectification Control: It supports synchronous rectification, which can significantly improve the efficiency of DC/DC converters.
- Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range.
- Protection Features: Comprehensive protection features include over-current protection and thermal shutdown, providing safeguarding against fault conditions.
Applications
The UCC2626PW is ideal for a wide range of applications that require efficient power management. It is commonly used in:
- DC/DC Converters
- AC/DC Power Supplies
- Motor Controllers
- Uninterruptible Power Supplies (UPS)
- LED Lighting Systems
Product Packaging
This PWM controller is available in a 16-pin TSSOP (Thin Shrink Small Outline Package), labeled as 'PW' in the part number, which is suitable for surface mount technology (SMT) and ideal for compact circuit designs.
Conclusion
The UCC2626PW from Texas Instruments stands out as a high-performance PWM controller, offering a blend of flexibility, efficiency, and protection. Its dual-channel capability and comprehensive feature set make it an excellent choice for engineers looking to design advanced power management systems.