EN
  • EN
  • DE

UCC25702PW

Part No UCC25702PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Advanced Voltage Mode Pulse Width Modulator | IC REG CTRLR MULT TOP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 8.8V ~ 15V
Switching Frequency 100kHz
Duty Cycle (Maximum) 99%
Clock Sync Yes
Control Features Current Limit, Frequency Control, Sequencing, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number UCC25702
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1276094-UCC25702PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC25702PW CAD Model

Description

Introducing the UCC25702PW from Texas Instruments

The UCC25702PW is a state-of-the-art PWM (Pulse Width Modulation) controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced controller is engineered to facilitate efficient power supply systems with its high-performance features and robust design. The UCC25702PW is particularly suitable for a variety of power conversion applications, including switch-mode power supplies (SMPS), DC-DC converters, and other power control circuits.

Key Features

  • Flexible Operation: The UCC25702PW operates at a wide range of frequencies, allowing designers to tailor their power systems for optimal performance and efficiency. This flexibility also enables the use of smaller external components, reducing the overall size and cost of the power supply design.
  • Advanced Control: Equipped with advanced control methodologies, the UCC25702PW ensures tight regulation and fast transient response, which is crucial for maintaining stable voltage supply in the face of varying loads and conditions.
  • Protection Mechanisms: This controller incorporates a comprehensive suite of protection features, including under-voltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown. These features help safeguard the power system against a range of fault conditions, thereby enhancing the reliability and longevity of the end application.
  • Energy Efficient: With its high-efficiency operation, the UCC25702PW contributes to energy savings, making it an environmentally friendly choice for power supply designs that require reduced power consumption and heat dissipation.

Package and Compatibility

The UCC25702PW is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is compact and suitable for space-constrained applications. Its pinout is designed for easy implementation into existing designs, minimizing the need for significant layout changes and speeding up the design process.

Applications

Thanks to its versatility and high performance, the UCC25702PW is an excellent choice for a wide array of applications, including:

  • AC-DC power supplies for consumer electronics
  • Telecommunications equipment
  • Industrial power systems
  • Server and data center power supplies
  • Automotive and aerospace power platforms

With the UCC25702PW, Texas Instruments continues its tradition of delivering innovative, high-quality power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess