EN
  • EN
  • DE

UCC25701PW

Part No UCC25701PW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 13V
Supply Voltage - Operating 9 V to 15 V
Duty Cycle 99%
Frequency - Switching 700kHz
Fault Protection Current Limiting
Control Features Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 14-TSSOP
Mounting Surface Mount
Win Source Part Number 1115627-UCC25701PW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC25701PW CAD Model

Description

Product Overview: UCC25701PW from Texas Instruments

The UCC25701PW from Texas Instruments is a high-performance, fixed-frequency PWM controller designed for a wide range of power supply applications. Its robust feature set and flexibility make it an ideal choice for designing offline power converters, DC-DC converters, and various other power control systems. This device is engineered to provide precise control and improve the efficiency of power systems, ensuring reliable operation across different load conditions.

Key Features

  • Voltage Range: The UCC25701PW operates over a wide input voltage range, accommodating various power supply designs and ensuring consistent performance even under fluctuating supply conditions.
  • Frequency Control: It features a fixed-frequency operation that helps to minimize electromagnetic interference (EMI), simplifying the design of EMI filters and compliance with regulatory standards.
  • Advanced Protection: With built-in overcurrent protection, the device safeguards against potential damage caused by excessive current, enhancing the longevity and reliability of the power supply.
  • Soft-Start Functionality: The soft-start feature gradually ramps up the output voltage to prevent inrush current at startup, which can extend the life of the power supply components.
  • High-Efficiency Operation: The UCC25701PW is designed for high-efficiency power conversion, which can reduce energy consumption and heat generation, leading to lower operational costs and improved thermal management.

Applications

  • Offline power converters
  • AC-DC power supplies
  • Isolated and non-isolated DC-DC converters
  • Power supplies for consumer electronics
  • Industrial power systems

The UCC25701PW comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for compact designs, allowing for high-density board layouts. Its package is designed to optimize thermal performance and reliability, which is crucial for high-performance power systems.

With its combination of advanced features and robust protections, the UCC25701PW from Texas Instruments is a versatile and efficient solution for designers looking to create sophisticated power management systems with a focus on performance, durability, and ease of use.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2049 $51.0245
12+ $8.3733 $100.4796
19+ $8.1116 $154.1204
26+ $7.8500 $204.1000
33+ $7.5883 $250.4139
45+ $6.8033 $306.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess