Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UCC24624
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC24624DRDKR, 296-UCC24624DRTR, 296-UCC24624DRCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901701-UCC24624DR
Ultra Librarian 3D Model Ultra Librarian UCC24624DR CAD Model

Description

Overview of Texas Instruments UCC24624DR

The UCC24624DR from Texas Instruments is a highly efficient synchronous rectifier controller designed for power supply applications. This advanced controller is specifically tailored for use in off-line and DC-to-DC converter systems that employ a secondary-side synchronous rectification approach to enhance power conversion efficiency, particularly in systems with output voltages below 5 V.

Key Features

  • Wide VCC Operating Range: The UCC24624DR supports a broad VCC operating range, accommodating various system voltages and ensuring consistent performance across a range of power levels.
  • Advanced Control Methodology: Utilizing a proprietary control method, this controller provides precise timing for turn-on and turn-off events of the synchronous rectifier MOSFET, minimizing power losses and enhancing system efficiency.
  • Adaptive Dead-Time Control: The adaptive dead-time control feature helps to optimize the timing of the synchronous rectifier switch operation, preventing body diode conduction and further reducing power dissipation.
  • Robust Protection Features: The UCC24624DR includes a suite of protection features such as UVLO (Under Voltage Lock Out), overcurrent protection, and thermal shutdown, ensuring the safety and reliability of the end application.

Applications

The UCC24624DR is ideally suited for a variety of applications, including:

  • Server and telecom power supplies
  • Industrial power systems
  • Flat-panel television power supplies
  • Desktop computers and gaming consoles

Product Specifications

The UCC24624DR comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to 125°C ensures reliable operation across extreme environmental conditions. With its advanced features and robust design, the UCC24624DR presents an optimal solution for designers looking to improve the efficiency and reliability of their power supply systems.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8DFN
Lowest to $4.1680
ECAD model for ISL95808IRZ-T
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.1771
ECAD model for IRS44262SPBF
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.5746
ECAD model for LM5110-3M/NOPB
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 12DFN
Lowest to $3.6127
ECAD model for HIP2104FRAANZ-T
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 28SOIC
Lowest to $3.5139
ECAD model for FAN73895MX
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Need more? Email Us
ECAD model for FAN7085CMX_F085
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Need more? Email Us
ECAD model for HIP2123FRTAZ
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.3772
ECAD model for IRS2008STRPBF
Rohm Semiconductor
IC MOSFET CTLR LOAD SW 5-HVSOF
Lowest to $1.2355
ECAD model for BD2270HFV-TR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9382 $51.6010
130+ $0.7698 $100.0740
205+ $0.7457 $152.8685
280+ $0.7217 $202.0760
360+ $0.6976 $251.1360
480+ $0.6255 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention