EN
  • EN
  • DE

UCC23511BDWY

Part No UCC23511BDWY
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description IC ISOLATION / 1.5A, 2A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 6-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 105ns, 105ns
Pulse Width Distortion (Max) 35ns
Rise / Fall Time (Typ) 28ns, 25ns (Max)
Current - Output High, Low 1A, 1A
Current - Peak Output 1.5A, 2A
Voltage - Forward (Vf) (Typ) 2.1V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 14V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SOIC
Approval Agency CQC, UL, VDE
Other Names 296-UCC23511BDWYTR
Standard Package 100
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243483-UCC23511BDWY
Ultra Librarian 3D Model Ultra Librarian UCC23511BDWY CAD Model

Description

Introducing the UCC23511BDWY Isolated Gate Driver from Texas Instruments

The UCC23511BDWY is a state-of-the-art isolated gate driver designed by Texas Instruments to provide reliable and efficient driving capabilities for power switches. This innovative component is an integral part of power management systems, particularly in applications that require high voltage isolation between the input signal and the output gate drive.

Key Features:

  • Robust Isolation: The UCC23511BDWY offers an impressive isolation voltage rating of 5 kVRMS for 1 minute per UL1577. This feature ensures safe operation in high-voltage environments and protects the low-voltage control side from high-voltage transients.
  • High Drive Strength: With a peak output current of +/-3A, this gate driver can effectively switch power devices at high speeds, reducing switching losses and improving overall efficiency in power conversion systems.
  • Wide Operating Temperature Range: The device is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for harsh industrial environments.
  • Fast Propagation Delays: The UCC23511BDWY features tight propagation delay matching, which helps to minimize pulse distortion and timing errors, crucial for synchronous switching applications.
  • CMC/CMTI Performance: It provides excellent common-mode transient immunity (CMTI) of 100 kV/μs, ensuring stable operation in noisy electrical environments.

Applications:

The UCC23511BDWY is versatile and can be used in a variety of applications, including:

  • Motor drives
  • Power inverters
  • Switched-mode power supplies (SMPS)
  • Industrial automation systems
  • Renewable energy systems, such as solar inverters and wind turbines

With its compact SOIC-8 package, the UCC23511BDWY provides a space-saving solution without compromising performance. The device is also characterized for partial discharge performance, which ensures long-term reliability and extends the lifetime of the end application.

Whether you're designing a new power converter or upgrading an existing system, the UCC23511BDWY isolated gate driver from Texas Instruments is an excellent choice for ensuring efficient and reliable operation.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess