EN
  • EN
  • DE

UCC21540QDWKRQ1

Part No UCC21540QDWKRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description REINFORCED ISOLATED DUAL-CHANNEL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203093-UCC21540QDWKRQ1
Manufacturer Texas Instruments
Category Isolators Isolators - Gate Drivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5700Vrms
Package / Case 14-SOIC (0.295", 7.50mm Width)
Supplier Device Package 14-SOIC
Ultra Librarian 3D Model Ultra Librarian UCC21540QDWKRQ1 CAD Model

Description

The UCC21540QDWKRQ1 is a robust, high-performance isolated dual-channel gate driver designed by Texas Instruments to cater to a wide range of power applications. This driver is specifically engineered to drive power MOSFETs, IGBTs, and SiC MOSFETs with optimal efficiency and reliability.

Key Features

  • Isolation: The UCC21540QDWKRQ1 boasts a reinforced isolation of 5.7 kVRMS, compliant with UL1577 standards, providing excellent protection against high voltage transients and ensuring safe signal separation between the low-voltage and high-voltage domains.
  • High Drive Strength: With peak source and sink current capabilities of +/-4 A and +/-6 A, respectively, this driver is capable of switching power devices swiftly, reducing switching losses, and improving overall system efficiency.
  • Wide Range Input: It accepts a wide input voltage range from 3 V to 18 V, making it versatile for interfacing with various control ICs and microcontrollers.
  • Robust Operation: The UCC21540QDWKRQ1 is designed for harsh environments with an extended temperature range of -40°C to +125°C, ensuring reliable performance in automotive and industrial applications.
  • Proprietary SiC MOSFET Drive: The device includes Texas Instruments' proprietary negative voltage handling capability, which enhances the robustness of the gate drive under extreme switching conditions and reduces the risk of parasitic turn-on of SiC MOSFETs.

Applications

The UCC21540QDWKRQ1 is ideal for a multitude of applications, including but not limited to:

  • Electric vehicle (EV) powertrain systems
  • On-board chargers and DC/DC converters
  • Renewable energy inverters
  • Industrial motor drives and power supplies
  • High-voltage power converters

Reliability and Safety

Enhanced with several protective features such as Under-Voltage Lockout (UVLO) for both primary and secondary sides, the UCC21540QDWKRQ1 ensures reliable operation under undervoltage conditions. Additionally, the device's CMTI (Common-Mode Transient Immunity) of 100 V/ns minimizes the risk of erroneous gate driver outputs in noisy environments, thus bolstering system integrity.

With its advanced technology and comprehensive design, the UCC21540QDWKRQ1 from Texas Instruments stands out as a top-tier solution for driving power switches in high-performance and safety-critical applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4167 $53.0004
28+ $3.6239 $101.4692
43+ $3.5107 $150.9601
59+ $3.3974 $200.4466
77+ $3.2842 $252.8834
102+ $2.9445 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,686 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess