EN
  • EN
  • DE

AD1380JD

Part No AD1380JD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low Cost 16-Bit Sampling ADC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 16
Sampling Rate 50k
Number of Inputs 16
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±14.5 V ~ 15.5 V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 32-DIP (0.900", 22.86mm)
Manufacturer Package 32-BBDIP-H
RoHS State Request Verification
Win Source Part Number 1135612-AD1380JD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD1380
Introduction Date June 20, 1997
ECCN EAR99
Country of Origin United Kingdom
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD1380JD CAD Model

Description

Analog Devices AD1380JD Precision ADC

The AD1380JD from Analog Devices Inc. is a top-of-the-line precision analog-to-digital converter (ADC) designed for applications where accuracy and stability are of paramount importance. This high-performance device is specifically engineered to meet the rigorous demands of industrial, medical, and scientific instrumentation.

Key Features

  • High Resolution: The AD1380JD boasts a remarkable 18-bit resolution, providing the fine detail needed for high-precision measurements.
  • Sampling Rate: With a sampling rate of up to 10 kHz, this ADC is well-suited for capturing fast-changing signals without sacrificing accuracy.
  • Input Voltage Range: It offers a flexible input voltage range, accommodating a variety of signal levels for diverse application needs.
  • Low Noise: The device features an exceptionally low noise level, ensuring clean and reliable data conversion for critical applications.
  • Linearity: Excellent integral and differential linearity performance minimizes conversion errors and enhances overall system accuracy.
  • Interface Options: The AD1380JD includes a versatile digital interface that is compatible with most microprocessors and digital systems, making system integration seamless.

Applications

This ADC is ideal for a wide range of applications, including:

  • High-precision data acquisition systems
  • Medical imaging equipment
  • Scientific research instrumentation
  • Industrial process control and automation
  • Test and measurement devices

Reliability and Support

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD1380JD is no exception. Customers can expect robust performance and consistent operation over the product's lifespan. Additionally, technical support and comprehensive documentation are readily available from Analog Devices to facilitate design-in and troubleshooting processes.

Whether you are developing a sophisticated medical device or an industrial automation system, the AD1380JD from Analog Devices Inc. stands out as an ADC that can meet and exceed the stringent requirements of high-precision electronic applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess