EN
  • EN
  • DE

UCC20225QNPLTQ1

Part No UCC20225QNPLTQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description PWR MGMT MOSFET/PWR DRIVER / Gate Driver Capacitive Coupling 2500Vrms 2 Channel 13-VLGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 30ns, 30ns
Pulse Width Distortion (Max) 6ns
Rise / Fall Time (Typ) 6ns, 7ns
Current - Output High, Low 4A, 6A
Current - Peak Output -
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 9.2V ~ 25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 13-VFLGA
Supplier Device Package 13-VLGA (5x5)
Approval Agency CQC, UL, VDE
Base Product Number UCC20225
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356896-UCC20225QNPLTQ1
Ultra Librarian 3D Model Ultra Librarian UCC20225QNPLTQ1 CAD Model

Description

The UCC20225QNPLTQ1 from Texas Instruments is a state-of-the-art dual-channel isolated gate driver designed for driving power switches in a variety of applications. This robust component is specifically engineered to address the needs of automotive and industrial systems, providing reliable performance in environments that demand high isolation and low propagation delay.

Key Features

  • Isolation Rating: The UCC20225QNPLTQ1 boasts a high isolation rating, ensuring safe operation even in high-voltage applications. This feature is critical for protecting control circuits from high-voltage transients.
  • Dual-Channel: With two independent channels, this gate driver can control two different gates, making it versatile for driving half-bridge or full-bridge configurations.
  • Robustness: Designed for the automotive market, it meets stringent AEC-Q100 qualification standards, ensuring reliability and performance under harsh conditions.
  • Low Propagation Delay: The device's low propagation delay minimizes switching losses and improves power efficiency, which is essential for high-frequency switching applications.
  • High Drive Strength: The UCC20225QNPLTQ1 can deliver high peak current to the gate of power transistors, ensuring fast and efficient switching.
  • Wide Operating Temperature Range: It operates over a wide temperature range, making it suitable for automotive and industrial environments.

Applications

The UCC20225QNPLTQ1 is ideal for a range of applications where efficient and reliable gate control is essential. This includes but is not limited to:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Motor drives and inverters
  • Power supplies and converters
  • Renewable energy systems, such as solar inverters and wind turbines

With its combination of high isolation, low propagation delay, and dual-channel operation, the UCC20225QNPLTQ1 is a powerful solution for modern power electronics, ensuring both safety and efficiency in demanding applications.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4405 $51.5240
19+ $5.2845 $100.4055
30+ $5.1193 $153.5790
41+ $4.9542 $203.1222
53+ $4.7891 $253.8223
70+ $4.2936 $300.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess