EN
  • EN
  • DE

UCC14240QDWNRQ1

Part No UCC14240QDWNRQ1
Manufacturer Texas Instruments
Catalog Board Mount AC DC Converters
Description AUTOMOTIVE, 1.5-W, 24-VIN, REGUL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountDC DC Converters
Mfr Texas Instruments
Series UCC14240-Q1
Part Status Active
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 21V
Voltage - Input (Max) 27V
Voltage - Output 1 18 ~ 25V
Voltage - Isolation 3 kV
Applications ITE (Commercial), Medical
Features Adjustable Output, Remote On/Off
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 36-BSSOP (0.295", 7.50mm Width)
Size / Dimension 0.51" L x 0.30" W x 0.14" H (12.8mm x 7.5mm x 3.6mm)
Supplier Device Package 36-SSOP
Control Features Enable, Active Low
Standard Number 60950-1; 62368-1
Ultra Librarian 3D Model Ultra Librarian UCC14240QDWNRQ1 CAD Model

You May Also Be Interested in

Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $107.2654
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2879 $61.4395
10+ $10.0824 $100.8240
16+ $9.7673 $156.2768
22+ $9.4523 $207.9506
28+ $9.1372 $255.8416
37+ $8.1920 $303.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess