EN
  • EN
  • DE

UCC12041QDVERQ1

Part No UCC12041QDVERQ1
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description AUTOMOTIVE, 500-MW, 3-KVRMS ISOL / Isolated Module DC DC Converter 1 Output 3.3V, 5V 140mA, 80mA 4.5V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V, 5V
Current - Output (Max) 140mA, 80mA
Power (Watts) 700 mW
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 60%
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Dimension 0.41" L x 0.30" W x 0.10" H (10.3mm x 7.5mm x 2.7mm)
Supplier Device Package 16-SOIC
Control Features Enable, Active High
Approval Agency CQC, UL, VDE
Standard Number 60950-1; 62368-1
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC12041QDVERQ1TR,296-UCC12041QDVERQ1DKR,296-UCC12041QDVERQ1CT
Standard Package 2,000
Win Source Part Number 986276-UCC12041QDVERQ1
Ultra Librarian 3D Model Ultra Librarian UCC12041QDVERQ1 CAD Model

Description

The UCC12041QDVERQ1 from Texas Instruments is a robust, high-efficiency isolated DC-DC converter designed to provide reliable performance in a wide range of automotive and industrial applications. This advanced component is part of TI's extensive portfolio of power management solutions, engineered to meet the stringent requirements of today's sophisticated electronic systems.

Key Features

  • Isolation: The UCC12041QDVERQ1 offers reinforced isolation of 5 kV RMS for 1 minute, ensuring safe operation and protection against high-voltage transients.
  • Efficiency: With an integrated transformer technology, this converter achieves up to 80% efficiency, minimizing energy loss and heat generation.
  • Compact Footprint: The device comes in a compact VSON-10 package, making it suitable for space-constrained applications.
  • Wide Input Voltage Range: It supports an input voltage range of 4.5 V to 5.5 V, accommodating various supply levels.
  • Fixed Output Voltage: The converter provides a fixed output voltage option of 3.3 V, which is a common requirement for digital circuits.
  • Operating Temperature: It is designed to operate over an ambient temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The UCC12041QDVERQ1 is ideal for a variety of applications where isolation is critical, including:

  • Automotive systems such as infotainment and Advanced Driver Assistance Systems (ADAS)
  • Industrial automation and control systems
  • Medical equipment requiring electrical isolation for patient safety
  • Telecommunication infrastructure

Quality and Reliability

As a Q1-grade product, the UCC12041QDVERQ1 meets the rigorous quality standards required for automotive applications. It is manufactured to provide consistent performance and is subjected to extensive testing to ensure durability and longevity under demanding conditions.

Support and Resources

Texas Instruments provides comprehensive support and resources for the UCC12041QDVERQ1, including detailed datasheets, application notes, and design tools. Customers can access TI's extensive technical support network for assistance with integration, troubleshooting, and optimization of their designs.

You May Also Be Interested in

Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1034 $50.2068
5+ $20.5977 $102.9885
8+ $19.9540 $159.6320
11+ $19.3103 $212.4133
14+ $18.6666 $261.3324
18+ $16.7356 $301.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,987 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess