EN
  • EN
  • DE

UC5181CQTR

Part No UC5181CQTR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC OCTAL LINE RCVR 28-PLCC / Octal Receiver RS-232/RS-422/RS-423 28-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Receiver
Protocol RS232, RS422, RS423
Number of Drivers/Receivers 0/8
Receiver Hysteresis 140mV
Data Rate 200kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 798678-UC5181CQTR
Popularity Medium
Supply and Demand Status Limited
Family Name UC5181C
Introduction Date January 01, 1994
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UC5181CQTR CAD Model

Description

The UC5181CQTR from Texas Instruments is a high-performance, low-dropout linear regulator (LDO) designed to provide stable and reliable power to sensitive electronic circuits. This component is part of Texas Instruments' extensive range of power management solutions tailored for a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Voltage Regulation: The UC5181CQTR offers precise voltage regulation, ensuring that connected devices receive a constant and uninterrupted power supply, which is critical for maintaining the performance and longevity of electronic components.
  • Low Dropout: With its low dropout feature, this LDO can operate efficiently with a very small difference between the input and output voltage, making it ideal for battery-powered applications where maximizing usage is crucial.
  • Thermal Protection: The device includes built-in thermal protection that safeguards the regulator and the overall system from overheating, which could otherwise lead to failure or reduced lifespan.
  • Current Limiting: Integrated current limiting functionality prevents damage to the regulator and the load in the event of a fault or an overcurrent condition.

Applications

The UC5181CQTR is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment

Technical Specifications

Some of the key technical specifications of the UC5181CQTR include:

  • Output Voltage: The LDO provides a stable output voltage, which is essential for maintaining the performance of the powered device.
  • Package: It comes in a compact, surface-mount package that is suitable for space-constrained applications.
  • Quality and Reliability: As with all Texas Instruments products, the UC5181CQTR is manufactured to high standards, ensuring both quality and reliability for critical applications.

With its combination of features and robust design, the UC5181CQTR from Texas Instruments is an excellent choice for designers seeking a reliable power management solution.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess