EN
  • EN
  • DE
  • IT

UC3914N

Part No UC3914N
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 5-V TO 35-V HOT SWAP POWER MANAGER | IC 5V TO 35V PWR MANAGER 18-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Hot Swap Controller
Internal Switch(s) No
Applications General Purpose
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Supply Voltage (V) 5V ~ 35V
Temperature Range - Operating 0°C ~ 70°C
Supply Current 12mA
Mounting Style Through Hole
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Feature Pins CT, /FAULT, IMAX, LR, OSC, OSCB, PLIM, PMP, PMPB, REF, /SD, VPUMP
Family Part Number UC3914
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1276049-UC3914N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3914N CAD Model

Description

The Texas Instruments UC3914N is a highly integrated battery charge management device designed to provide reliable charging for lead-acid batteries. This advanced charge controller is ideal for a wide range of applications such as uninterruptible power supplies (UPS), portable tools, and automotive power systems, among others.

Key Features:

  • Precision Voltage Regulation: The UC3914N ensures that the battery is charged to its peak voltage with high accuracy, which is crucial for maximizing battery life and performance.
  • Current Control: This device offers excellent current control during the charging process, which helps prevent overcharging and enhances safety.
  • Automatic Charge Rate Compensation: The charge controller automatically adjusts the charge rate based on battery temperature, ensuring optimal charging under varying environmental conditions.
  • Charge Status Indicators: It includes status indication pins that can be used to drive LEDs or other indicators for real-time charge status monitoring.
  • Versatile Charging Modes: The UC3914N supports multiple charging modes including float, high-rate, and equalization charges to accommodate different stages of the battery charging cycle.

Technical Specifications:

Parameter Value Input Voltage (V<sub>CC) 8V to 40V Charge Current (max) Dependent on External Components Operating Temperature -40°C to +85°C Package / Case PDIP-16

The UC3914N is packaged in a 16-pin plastic DIP (PDIP) which is easy to handle and integrates well into a variety of circuit designs. With its robust feature set and Texas Instruments' reputation for quality, the UC3914N is an excellent choice for designers looking to implement an efficient and reliable battery charging solution.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess