EN
  • EN
  • DE

UC3861N

Part No UC3861N
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Resonant-Mode Power Supply Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Non-Isolated
Internal Switch(s) Yes
Topology Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up 16.5V
Supply Voltage 10.5 V ~ 22 V
Frequency - Switching 10kHz ~ 1MHz
Control Features Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Mounting Style Through Hole
Win Source Part Number 1276026-UC3861N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3861
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC3861N CAD Model

Description

Texas Instruments UC3861N Resonant Mode Controller

The UC3861N by Texas Instruments is a specialized integrated circuit designed for high-efficiency, resonant-mode power supply systems. This advanced controller is part of the UC3861 family and operates by modulating frequency, which is a key feature in zero-voltage switching (ZVS) and zero-current switching (ZCS) topologies. The UC3861N is particularly well-suited for applications requiring high power density and low electromagnetic interference (EMI).

The device incorporates a range of features that enhance performance and reliability. It includes a programmable oscillator that allows users to set the operating frequency, ensuring compatibility with various resonant tank circuits. The UC3861N also offers protection features such as over-current protection and under-voltage lockout, which safeguard the system against abnormal operating conditions.

The UC3861N is housed in a robust 16-pin DIP (Dual In-line Package) that provides a convenient interface for PCB (Printed Circuit Board) mounting. This package is designed for easy integration into a wide array of power electronic systems.

Key features of the UC3861N include:

  • Variable frequency control for resonant mode power supplies
  • High-accuracy oscillator for precise frequency settings
  • Built-in fault protection mechanisms for enhanced system safety
  • Under-voltage lockout with hysteresis
  • Soft-start capability to reduce inrush current during startup
  • Compatible with high-frequency operation, reducing the size of passive components
  • Optimized for low power dissipation and high efficiency

Applications for the UC3861N span across various industries, including but not limited to, telecommunications, consumer electronics, and industrial power systems. Its ability to drive high-efficiency power conversion makes it an ideal choice for designers looking to optimize their power supply designs for both performance and cost.

Whether you're developing an offline power converter, a DC-DC switcher, or any application that can benefit from resonant-mode operation, the Texas Instruments UC3861N provides a reliable and flexible solution to meet your power management needs.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess