EN
  • EN
  • DE

UC3854BDWTRG4

Part No UC3854BDWTRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 250μA
Supply Voltage - Operating 10 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 056105-UC3854BDWTRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3854BDWTRG4 CAD Model

Description

Product Overview

The UC3854BDWTRG4 from Texas Instruments is a sophisticated power factor correction (PFC) controller integrated circuit designed to operate in continuous conduction mode. This device facilitates the design of power systems that are compliant with international power factor regulations by shaping the input current waveform to maximize power factor. It is commonly used in AC-DC power supplies, ensuring that they are energy efficient and reduce harmonic distortion in the electrical grid.

Key Features

  • Enhanced Performance: The UC3854BDWTRG4 provides high-frequency, average-current-mode control, which results in a low total harmonic distortion and a power factor that approaches unity.
  • Flexibility: It is designed to operate over a wide range of input voltages and can be used in systems with input voltages of up to 275V.
  • Efficiency: The device features low startup and operating currents, which contribute to a reduced system power consumption and an overall improvement in efficiency.
  • Protection Features: This integrated circuit includes a variety of protection features such as overvoltage, peak current limit, and under-voltage lockout with hysteresis, ensuring safe operation under abnormal conditions.

Applications

The UC3854BDWTRG4 is suitable for a wide range of applications, particularly where power efficiency and compliance with regulatory standards are critical. These applications include:

  • AC-DC power supplies for consumer electronics
  • Power supplies for desktop and server computers
  • Industrial power systems
  • Telecommunication equipment power supplies
  • Power conditioning systems

Package and Quality

The device is available in a surface-mount, 16-pin SOIC (DW) package, providing a compact footprint for space-constrained applications. The UC3854BDWTRG4 is part of Texas Instruments' commitment to high-quality products, and it is manufactured to meet stringent industry standards for reliability and performance.

With its advanced features and proven reliability, the UC3854BDWTRG4 from Texas Instruments is an ideal choice for engineers looking to implement power factor correction in their power supply designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4179 $101.6117
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess