Products specifications Report Issue?

Category CPU
Win Source Part Number 1438331-BX80616I5661
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BX80616I5661 CAD Model

Description

The BX80616I5661 brings the Intel Core i5-661 into the limelight, showcasing Intel's prowess in crafting CPUs that cater to a wide range of computing needs. Part of the laudable Intel Core i5 Processor Box series, the Core i5-661 excels in delivering a balanced mix of energy efficiency, performance, and speed. Its design is tuned for versatility, making it suitable for gaming, multimedia, and productivity applications. The processor ensures that users experience rapid processing and smooth multitasking capabilities, thanks to its advanced technology and architecture. Intel's emphasis on innovation and reliability is evident through the Core i5-661, aiming to provide an optimal computing experience that matches the dynamism of contemporary user demands. It stands as a powerful testament to Intel's commitment to advancing processing power while adhering to energy efficiency and performance optimization.

You May Also Be Interested in

HP
HP Gold 6136 (3.00GHz/12-Core/150W) CPU
Need more? Email Us
ECAD model for HP 875724-001 - HP Gold 6136 (3.00GHz/12-Core/150W) CPU
HP
Hewlett Packard Enterprise Intel Xeon E5-2670 v3
Need more? Email Us
ECAD model for HP 726989-B21 - HP E5-2670v3 (2.3GHz - 12C) BL460c G9 CPU 2 Kit
HP
HP Platinum 8280 (2.7GHz - 28C) ML350 G10 CPU Kit
Need more? Email Us
ECAD model for HP P10958-L21 - HP Platinum 8280 (2.7GHz - 28C) ML350 G10 CPU Kit
HP
HP Platinum 8270 (2.7GHz - 26C) CPU
Need more? Email Us
ECAD model for HP P11623-001 - HP Platinum 8270 (2.7GHz - 26C) CPU
HP
Hewlett Packard Enterprise Intel Xeon E5-2640 v4
Need more? Email Us
ECAD model for HP 817937-B21 - HP E5-2640v4 (2.40GHz - 10C) DL380 G9 CPU Kit
HP
HP Platinum 8156 (3.60GHz - 4C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP 874452-L21 - HP Platinum 8156 (3.60GHz - 4C) DL360 G10 CPU Kit
HP
HP Intel Xeon X5660
Need more? Email Us
ECAD model for HP 603254-B21 - HP X5660 (2.80GHz - 6C) BL460 G7 CPU Kit
HP
HPE Intel Xeon E5-4667 v3
Need more? Email Us
ECAD model for HP 791917-001 - HP E5-4667v3 (2.0Ghz - 16C) CPU
HP
HP CPU Mounting Sled/Bracket for G10 CPU's
Need more? Email Us
ECAD model for HP 879628-001 - HP CPU Mounting Sled/Bracket for G10 CPU's

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention