EN
  • EN
  • DE

UC382TDTR-ADJG3

Part No UC382TDTR-ADJG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST LDO LINEAR REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 7.5V
Output Voltage 1.2V (1.2V)
Output Voltage MAX 6V
Voltage Dropout (Maximum) 2.1V @ 3A
Output Current 3A
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range 0°C ~ 100°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 1275933-UC382TDTR-ADJG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UC382-ADJ
Introduction Date October 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC382TDTR-ADJG3 CAD Model

Description

The UC382TDTR-ADJG3 is a versatile and robust adjustable linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the UC382T series and is tailored to deliver high performance in a wide range of applications requiring voltage regulation.

Key Features

  • Adjustable Output Voltage: The UC382TDTR-ADJG3 offers an adjustable output voltage, which can be set from 1.25V to 5.5V with the use of external resistors. This feature makes it highly flexible for various design requirements.
  • High Output Current: Capable of delivering up to 3A of output current, this regulator can power a wide array of devices, from simple low-power sensors to more demanding integrated circuits.
  • Low Dropout Voltage: The low dropout (LDO) feature ensures efficient operation even with a minimal difference between the input and output voltages, which is essential for battery-powered applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding your electronic components from potential damage due to excessive heat or current.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 125°C, the UC382TDTR-ADJG3 can reliably function in various environmental conditions, from extreme cold to high heat.

Applications

The UC382TDTR-ADJG3 is suitable for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computer Systems
  • Industrial Controls
  • Automotive Systems

Package and Availability

This voltage regulator is offered in a TO-252 (DPAK) package, which is designed for surface-mount technology (SMT) and is well-suited for space-constrained applications. The device's part number includes a 'TR' suffix, indicating that it is provided in tape and reel packaging, which facilitates automated assembly processes for high-volume production.

The UC382TDTR-ADJG3 by Texas Instruments represents a reliable and efficient solution for designers looking to implement an adjustable voltage regulator in their electronic systems. Its combination of features ensures performance, flexibility, and durability, making it a valuable component in any power management design.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess