EN
  • EN
  • DE

UC3823BN

Part No UC3823BN
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM/VM 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Non-Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 22 V
Duty Cycle 100%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 16-PDIP
Win Source Part Number 1115512-UC3823BN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3823BN CAD Model

Description

Product Overview: UC3823BN by Texas Instruments

The UC3823BN from Texas Instruments is a high-performance PWM (Pulse Width Modulation) controller that is designed to cater to a wide range of power supply applications. This integrated circuit is well-suited for high-frequency switched-mode power supplies, offering precise voltage regulation and efficient power conversion.

Key Features

  • Enhanced Control: The UC3823BN provides advanced control features for power supply systems, including programmable duty cycle, under-voltage lockout, and soft-start capabilities to ensure smooth power-up sequences.
  • High-Frequency Operation: With an ability to operate at high frequencies, this controller can be used in applications requiring compact size and reduced weight, as higher frequency allows for smaller passive components.
  • Flexibility: It is designed to be versatile, supporting a variety of topologies such as forward converters, push-pull, half-bridge, and full-bridge configurations.
  • Efficiency: The UC3823BN is optimized for efficiency, which is critical in reducing heat generation and improving reliability in power systems.
  • Protection Features: It includes a range of protection features like over-current protection and thermal shutdown, which help prevent damage to the power supply and connected devices.

Applications

The UC3823BN is ideal for use in multiple applications where efficient power management is essential. These include but are not limited to:

  • Telecommunications equipment
  • Server and computer power supplies
  • Industrial power systems
  • DC-DC converters
  • Battery chargers

Technical Specifications

  • Package: PDIP-16
  • Input Voltage: Up to 30V
  • Switching Frequency: Up to 1MHz
  • Temperature Range: -40°C to 85°C

With its robust design and comprehensive feature set, the UC3823BN PWM controller from Texas Instruments stands out as a reliable choice for designers looking to optimize their power supply solutions. Its combination of performance, flexibility, and protection makes it an essential component in the development of advanced power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess