EN
  • EN
  • DE

CM8063701137900

Part No CM8063701137900
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-3240 (3.40GHz LGA1155)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954117-CM8063701137900
Series *
Ultra Librarian 3D Model Ultra Librarian CM8063701137900 CAD Model

Description

The Intel CM8063701137900 is a high-performance embedded microprocessor designed for applications demanding significant processing power and reliability. It belongs to Intel's embedded solutions family, offering a robust platform for a wide range of industrial and commercial uses.

Applications

  • Industrial automation systems
  • Advanced medical imaging devices
  • Telecommunications equipment
  • High-end gaming platforms
  • Aerospace and defense systems

Features

  • Multi-core architecture for parallel processing
  • Integrated graphics processing unit (GPU) with advanced features
  • Support for DDR4 memory
  • High-speed I/O interfaces including PCI Express and USB 3.0
  • Advanced power management technologies
  • Intel Virtualization Technology (VT-x)

Benefits

  • Enhanced processing speed for complex tasks
  • Improved visual experience with high-performance graphics
  • Increased data transfer rates
  • Reduced power consumption and longer battery life (if applicable)
  • Enhanced system security and efficient resource utilization

Additional Details

The CM8063701137900 microprocessor typically includes a large cache memory for rapid data access. It supports various operating systems, including real-time operating systems (RTOS) for deterministic performance. The integrated graphics controller can handle demanding graphical workloads. The processor is designed to meet strict environmental standards and is often available in extended temperature range configurations. Power management features allow for dynamic adjustment of clock speed and voltage to optimize energy consumption. It is commonly packaged in a Ball Grid Array (BGA) for optimal connectivity and thermal dissipation.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess