Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type Bipolar
Interface On/Off
Voltage - Load 8 V ~ 65 V
Current - Output (Maximum) 300mA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1275897-UC37131D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UC37131
Introduction Date May 16, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC37131D CAD Model

Description

The UC37131D from Texas Instruments is a high-performance, integrated circuit designed to cater to a wide array of power management and control applications. This robust device is known for its efficiency and reliability, making it a preferred choice for engineers and designers looking to optimize their power systems.

Key Features

  • High-Speed Operation: The UC37131D is capable of operating at high speeds, which is essential for applications requiring quick response times and precise control.
  • Low Drive Output Resistance: This feature ensures minimal losses and better efficiency, which is crucial for maintaining the performance of the power system.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device offers protection against overheating, thereby enhancing the longevity and safety of the application it is used in.
  • Wide Range of Applications: The versatility of the UC37131D allows it to be used in various applications, including motor control, switch-mode power supplies, and other power conversion systems.

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.5V to 18V Output Current Peak: 9A, Continuous: 2A Propagation Delay (tpd) 25ns (typical) Operating Temperature Range -40°C to 85°C

Package and Quality

The UC37131D is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards and customer expectations.

Conclusion

With its combination of speed, power, and reliability, the UC37131D from Texas Instruments stands out as a component of choice for designers looking to enhance their power management systems. Its advanced features and technical specifications make it a versatile and powerful solution for a wide range of applications.

You May Also Be Interested in

Microchip Technology
8-Bit Serial-Input Latched Drivers | IC DRVR LATCH 8BIT SER IN 20PLCC
Need more? Email Us
ECAD model for MIC5842YV
NXP / Nexperia
Logic level TOPFET TO-220 version of BUK135-50L
Need more? Email Us
ECAD model for BUK124-50L
Renesas Electronics America
INTELLIGENT POWER DEVICE | POWER TRS2 IPD HSSOP HIGHT SIDE(
Lowest to $7.0069
ECAD model for UPD166025T1J-E1-AY
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
ECAD model for NCP380HSN05AAT2G
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34902ITM/NOPB
Microchip Technology
IC PWR DRIVER BIPOLAR 1:1 24SOIC
Lowest to $17.9284
ECAD model for MIC59P50YWM-TR
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ECAD model for TCK107AF,LF
Microchip Technology
Single-Channel Power Distribution Switch Preliminary Information | IC DISTRIBUTION SW SGL 8-MSOP
Need more? Email Us
ECAD model for MIC2075-2BMM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention