Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 40 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 40ns, 30ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 056095-UC3706N
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian UC3706N CAD Model

Description

Product Overview: UC3706N Dual Power Driver by Texas Instruments

The UC3706N is a robust, high-performance dual power driver designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is engineered to deliver efficient and reliable power management solutions for a wide range of applications, from industrial systems to consumer electronics.

Key Features

  • High Current Output: Each of the two outputs can deliver up to 1.5A of current, making it suitable for driving high-power devices such as motors, solenoids, or other inductive loads.
  • Low Output Saturation Voltage: The UC3706N features low saturation voltages to minimize power loss and improve efficiency, which is critical for battery-operated devices.
  • Dual Independent Channels: With two independent power driver channels, the UC3706N can control two separate loads or be used in parallel for higher current applications.
  • Thermal Protection: The device includes built-in thermal shutdown circuitry to protect against overheating, ensuring long-term reliability and safety.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system power requirements.

Applications

The UC3706N is versatile and can be used in multiple applications including:

  • Stepper Motor Controllers
  • Brushed DC Motor Drivers
  • Relay and Solenoid Drivers
  • Power MOSFET Gate Drivers

Product Specifications

Parameter Value Output Current (Each Channel) 1.5A Supply Voltage Range 4.5V to 18V Operating Temperature Range -40°C to +85°C Package Type PDIP-16

The UC3706N is available in a 16-pin plastic dual in-line package (PDIP), which is suitable for through-hole mounting, making it easy to integrate into a wide variety of circuit boards. Its robust design and comprehensive feature set make it an excellent choice for driving high-power loads in your next project.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for TC426EOA713
Infineon Technologies
IC GATE DRVR HALF-BRIDG DSO28-17
Need more? Email Us
ECAD model for 6EDL04I06NTXUMA1
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89162FRTAZ
Texas Instruments
IC GATE DRVR LOW-SIDE 8SON
Need more? Email Us
ECAD model for UCC27525DSDT
Microchip Technology
IC GATE DRVR HALF-BRIDGE 16VQFN
Lowest to $5.8676
ECAD model for MIC4600YML-T5
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89163FBEAZ
Microchip Technology
IC GATE DRVR LOW-SIDE 4TQFN
Need more? Email Us
ECAD model for MIC4414YFT-T5
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
Need more? Email Us
ECAD model for LM5100AMR/NOPB
Maxim Integrated
IC GATE DRVR LOW-SIDE 8UMAX
Lowest to $4.8896
ECAD model for MAX17605AUA+

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention