EN
  • EN
  • DE

UC3178QP

Part No UC3178QP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP POWER 2MHZ 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type Power
Number of Circuits 2
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 50μA
Voltage - Input Offset 12mV
Operating Supply Current 13mA
Channel Output Current 450mA
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 140535-UC3178QP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3178QP CAD Model

Description

The UC3178QP from Texas Instruments is a robust, high-performance integrated circuit designed to cater to a wide range of power management and control applications. This versatile device is part of TI's extensive family of power management ICs and is engineered to deliver precise control and efficient power distribution within electronic systems.

Key Features

  • High Accuracy: The UC3178QP is designed for precise voltage regulation, ensuring stable and reliable operation across various conditions.
  • Versatile Voltage Ranges: It supports a broad spectrum of input voltages, making it suitable for diverse applications from consumer electronics to industrial systems.
  • Thermal Protection: With built-in thermal shutdown features, the device is safeguarded against overheating, thus enhancing its longevity and reliability.
  • Low Dropout: The low dropout voltage characteristic of the UC3178QP minimizes power loss and improves overall efficiency.
  • Adjustable Output: Users can set the output voltage to their desired level, providing flexibility in design and application.

Applications

The UC3178QP is a highly adaptable component that can be integrated into a variety of applications. Its main uses include, but are not limited to:

  • Power supplies for consumer electronics
  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Battery-powered devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the UC3178QP is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability. Users can trust in the reliability of this IC for their critical power management needs.

Environmental Compliance

Aligned with Texas Instruments' dedication to environmental stewardship, the UC3178QP complies with various international environmental regulations. It is RoHS compliant, indicating that it is free from hazardous substances and suitable for use in a wide range of markets and products.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess