EN
  • EN
  • DE

UC2879DWTR

Part No UC2879DWTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM/VM 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Non-Isolated
Topology Full-Bridge
Supply Voltage - Operating 9.25 V to 20 V
Duty Cycle 50%
Frequency - Switching 300kHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Mounting Surface Mount
Win Source Part Number 128880-UC2879DWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2879DWTR CAD Model

Description

The UC2879DWTR from Texas Instruments is a state-of-the-art phase shift resonant controller designed to provide precise control for high-efficiency resonant power supplies. This advanced integrated circuit (IC) is tailored to meet the demands of applications requiring zero voltage switching (ZVS) to minimize switching losses and enhance overall system performance.

Key Features

  • Variable Frequency Control: The UC2879DWTR operates using variable frequency control methods, enabling it to adapt its switching frequency in response to load conditions, ensuring optimal efficiency across a wide range of operating scenarios.
  • Phase Shift Capability: Its phase shift control allows for zero voltage switching, which significantly reduces the stress on switching components and diminishes electromagnetic interference (EMI), resulting in a more reliable and quieter operation.
  • Dual Output Drive Stages: The device features dual output drive stages capable of driving both the high-side and low-side MOSFETs in a resonant half-bridge configuration, simplifying the design and reducing component count.
  • Integrated Fault Protection: It includes comprehensive fault protection features, such as over-current protection, under-voltage lockout, and thermal shutdown, which contribute to the safety and durability of the power supply.

Applications

The UC2879DWTR is ideal for a variety of applications that demand high efficiency and reliability, including:

  • Telecommunications power supplies
  • Industrial power systems
  • Uninterruptible power supplies (UPS)
  • High-density power applications

Package and Availability

The UC2879DWTR is available in a surface-mount SOIC-16 package, making it suitable for compact PCB layouts. Its wide operating temperature range ensures reliable performance in various environmental conditions. The device is offered in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

With its advanced features and robust design, the UC2879DWTR from Texas Instruments stands out as a premier choice for designers looking to create efficient, high-performance power conversion systems.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4749 $58.4247
7+ $15.9794 $111.8558
10+ $15.4801 $154.8010
14+ $14.9807 $209.7298
18+ $14.4813 $260.6634
24+ $12.9833 $311.5992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess