EN
  • EN
  • DE

AT91SAM7S256

Part No AT91SAM7S256
Manufacturer Atmel
Catalog END - OF - LIFE
Description AT91 ARM® Thumb®-based Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148937-AT91SAM7S256
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT91SAM7S256 CAD Model

Description

The Atmel AT91SAM7S256 is a 32-bit ARM7TDMI-based microcontroller featuring 256 KB of Flash memory and 64 KB of SRAM. It is designed for a wide range of embedded applications requiring substantial processing power and memory. The AT91SAM7S series is known for its comprehensive set of peripherals and low power consumption. Being marked as END-OF-LIFE, it is primarily found in older embedded systems.

Applications:

  • Industrial Control: Implemented in sophisticated industrial control systems requiring complex calculations and data processing.
  • Data Acquisition Systems: Used in devices that collect and process analog and digital data from sensors.
  • Communication Gateways: Employed in devices that bridge different communication protocols.
  • Embedded Networking: Utilized in network devices like routers and switches.

Features:

  • ARM7TDMI Core: High-performance 32-bit ARM processor core.
  • 256 KB Flash Memory: Large on-chip Flash memory for program storage.
  • 64 KB SRAM: Large on-chip SRAM for data storage and manipulation.
  • USB 2.0 Full Speed: Integrated USB interface for high-speed communication.
  • USARTs: Multiple Universal Synchronous/Asynchronous Receiver/Transmitters for serial communication.
  • SPI: Serial Peripheral Interface for communication with peripheral devices.
  • ADC and DAC: Analog-to-Digital and Digital-to-Analog Converters for analog signal processing.
  • Timers/Counters: Versatile timers and counters for timing and counting applications.

Benefits:

  • High Performance: 32-bit ARM core delivers substantial processing power.
  • Large Memory: Ample Flash and SRAM for complex applications.
  • Versatile Peripherals: Wide range of integrated peripherals simplifies system design.
  • USB Connectivity: Integrated USB interface enables high-speed communication with computers and other devices.

Additional Details:

The AT91SAM7S256 typically operates at a clock frequency that is adequate for demanding applications. Its comprehensive set of peripherals makes it suitable for a wide range of embedded systems. The USB interface allows for easy communication with computers and other devices. The USARTs and SPI interfaces enable communication with peripheral devices and other microcontrollers. The ADC and DAC allow for analog signal processing. Due to its end-of-life status, designers should consider newer ARM Cortex-M based microcontrollers for new projects, but it remains relevant for maintaining older systems.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2968 $70.5936
4+ $28.9616 $115.8464
7+ $28.0573 $196.4011
9+ $27.1517 $244.3653
12+ $26.2462 $314.9544
15+ $23.5320 $352.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess