Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage 10 V ~ 30 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Mounting SMD
Win Source Part Number 1275786-UC2844DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2844
Introduction Date July 18, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2844DG4 CAD Model

Description

The Texas Instruments UC2844DG4 is a versatile and robust current mode pulse width modulation (PWM) controller designed for a wide range of power supply applications. This controller is part of the UC284x family and offers improved performance with optimized features for low power, offline switched-mode power supplies.

Key Features:

  • Adjustable Output: The device provides an adjustable output range from 0 to 100% duty cycle, making it suitable for various applications requiring precise control over the power output.
  • High-Frequency Operation: Capable of operating at frequencies up to 500 kHz, the UC2844DG4 allows for smaller components, reducing the size and cost of the overall power supply design.
  • Current Mode Control: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation. These features contribute to improved response to load transients and overall system stability.
  • Low Startup Current: The device's startup current is specified as low as 0.5 mA, which minimizes power losses during the startup phase and enhances efficiency.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to ensure precise duty cycle clamping, which is critical for reliable operation and protection of the power supply components.
  • Automatic Feed-Forward Compensation: This feature helps in maintaining stability and performance over a wide range of input voltages and output loads.

Applications:

The UC2844DG4 is suitable for a variety of applications, including:

  • Off-line converters
  • DC-DC converters
  • Power supplies for computers, TVs, and other consumer electronics
  • Industrial power systems
  • LED drivers

With its robust design and flexible features, the Texas Instruments UC2844DG4 current mode PWM controller is an excellent choice for designers looking to create efficient and reliable power supply solutions. Its high-frequency operation, coupled with current mode control, ensures performance and functionality that meet the demands of modern electronic devices.

You May Also Be Interested in

Power Integrations
Energy-Efficient, Off-Line Switcher With Line Compensated Overload Power | IC OFF-LINE SWITCH PWM 12SOP
Need more? Email Us
ECAD model for TNY284KG
Power Integrations
Energy Efficient, Low Power Off-line Switchers | IC OFFLINE SWIT OTP OCP HV 8SMD
Lowest to $1.4773
ECAD model for TNY253GN
Power Integrations
TOPSwitch -GX Family Extended Power, Design Flexible, EcoSmart, Integrated Off-line Switcher | IC OFFLINE SWIT UVLO HV TO262
Need more? Email Us
ECAD model for TOP247F
Power Integrations
Lowest Component Count, Energy Efficient Off-Line Switcher IC | IC OFFLINE SWIT OCP 8SMD
Lowest to $0.7296
ECAD model for LNK304G
Texas Instruments
Low-Power BiCMOS Current-Mode PWM
Lowest to $101.6359
ECAD model for UCC2804N
Texas Instruments
Low Stand-By Power, CV / CC PWM HV Switcher with Primary-Side | IC OFF-LINE SWITCH PWM 7SOIC
Lowest to $2.3637
ECAD model for UCC28910D
ON Semiconductor
High Speed Single-Ended PWM Controller | IC REG CTRLR ISO PWM CM/VM 16DIP
Lowest to $16.6473
ECAD model for MC34023P
Texas Instruments
Constant-Voltage, Constant-Current Controller With Primary-Side Regulation
Lowest to $1.2152
ECAD model for UCC28710DR
STMicroelectronics
SMPS PRIMARY I.C. | IC SWIT PWM SMPS CM POWERSO10
Lowest to $82.8293
ECAD model for VIPER50ASP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention