EN
  • EN
  • DE

UC2844AQDR

Part No UC2844AQDR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CURR-MODE PWM CTLR 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 1115390-UC2844AQDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2844AQDR CAD Model

Description

The UC2844AQDR from Texas Instruments is a highly integrated, high-performance Current Mode PWM Controller that is designed to offer a cost-effective solution for off-line and DC-to-DC converter applications. This device features an optimized design for minimal external components, making it ideal for power supply designers looking to achieve an efficient, compact, and reliable power conversion system.

With its wide input voltage range and an operating frequency that can be programmed up to 500kHz, the UC2844AQDR provides the flexibility needed to design versatile power systems. Its high-current totem-pole output is capable of driving a power MOSFET or IGBT directly, which simplifies the design and reduces the overall component count.

The UC2844AQDR incorporates a range of features that enhance system performance and reliability. It includes an undervoltage lockout (UVLO) with hysteresis, a leading-edge blanking of the current-sense input, and a latch immunity to ensure stable operation under a variety of conditions. The device also offers protection features such as overcurrent protection (OCP) and thermal shutdown, safeguarding the system from potential damage due to abnormal operating conditions.

This PWM controller is designed with a trimmed oscillator for precise duty cycle control, a temperature-compensated reference, high-gain error amplifier, current sensing comparator, and a high-current totem-pole output ideally suited for driving a power MOSFET. The UC2844AQDR also supports a shutdown function that can be activated to reduce power consumption during idle periods.

Packaged in a space-saving 14-pin SOIC package, the UC2844AQDR is not only compact but also robust, with an extended temperature range that ensures performance in a wide range of environmental conditions. This makes it suitable for a variety of applications, including switch-mode power supplies, power converters for computers, telecom equipment, and other electronic devices that require efficient power management.

In summary, the UC2844AQDR by Texas Instruments is a versatile, efficient, and reliable solution for modern power supply design, offering a blend of high performance, integrated features, and ease of use that is hard to match in the industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0231 $51.3927
41+ $2.4805 $101.7005
63+ $2.4030 $151.3890
87+ $2.3255 $202.3185
112+ $2.2480 $251.7760
149+ $2.0154 $300.2946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess