The DS2012R-50 is a high-quality precision resistor network component designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This precision-engineered device features a network of resistors with a nominal resistance value of 50 ohms, making it an ideal solution for a wide range of applications that require exacting resistance specifications.
Key Features
- High Precision: The DS2012R-50 offers tight ratio tolerances and excellent thermal stability, ensuring reliable performance over a wide range of temperatures.
- Low Temperature Coefficient: With a low temperature coefficient, this resistor network provides stable resistance values under varying environmental conditions.
- Robust Package: Enclosed in a durable, surface-mountable package, the DS2012R-50 is designed for easy integration into a variety of electronic circuits.
- Multiple Applications: This component is suitable for use in precision voltage dividers, reference circuits, and other high-accuracy analog circuitry.
Applications
The DS2012R-50 is versatile and can be employed in numerous applications across different industries. It is particularly useful in:
- Data conversion systems
- Instrumentation
- Medical equipment
- Automotive electronics
- Telecommunications infrastructure
Product Specifications
| Parameter |
Value |
| Nominal Resistance |
50 Ohms |
| Ratio Tolerance |
±0.035% |
| Temperature Coefficient |
±10ppm/°C |
| Operating Temperature Range |
-55°C to +125°C |
With its high precision and stability, the Maxim Integrated DS2012R-50 resistor network is an essential component for designers and engineers looking to create accurate and reliable electronic systems.