EN
  • EN
  • DE

UC2842D

Part No UC2842D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENTMODE PWM CONTROLLER | IC PWM BOOST FLYBACK CM 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Boost, Buck, Buck-Boost, Flyback, Forward
Output Phases 1
Supply Voltage 10V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 97%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number UC2842
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1275757-UC2842D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2842D CAD Model

Description

The UC2842D from Texas Instruments is a high-performance, fixed-frequency current-mode PWM controller. It is an integral part of power supply design, especially suited for switch-mode power supplies. This device offers the perfect blend of flexibility, reliability, and efficiency, making it a top choice for engineers and designers in various applications, including but not limited to, consumer electronics, servers, and telecommunication systems.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The UC2842D is designed to facilitate the design of a wide range of power conversion applications, particularly excelling in off-line and DC-to-DC converter configurations.
  • Low Start-Up and Operating Current: This controller boasts a low start-up current of 1mA (typical) and an operating current of 8.5mA (typical), which helps in reducing power consumption and improving efficiency.
  • High-Frequency Operation: With an oscillator frequency range up to 500kHz, the UC2842D allows for smaller-sized components, reduced output ripple, and improved transient response.
  • Trimmed Oscillator Discharge Current: The oscillator's discharge current is trimmed, ensuring precise duty cycle clamping which is crucial for the consistent and reliable operation of your power supply.
  • Current Mode Operation: The current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Automatic Feed Forward Compensation: This feature helps in maintaining stable operation despite variations in input voltage or output load.
  • Under-Voltage Lockout: The UC2842D includes an under-voltage lockout with hysteresis for robust performance during start-up and under low-voltage conditions.
  • Output Drive Capability: The device features a high-current totem-pole output, capable of driving a power MOSFET or IGBT directly, which simplifies the design and enhances performance.

Applications

  • Switching power supplies
  • Power converters
  • DC-DC converters
  • Battery chargers
  • Power factor correction modules

The UC2842D is available in an 8-pin SOIC package, offering a compact footprint for space-constrained applications. Its robust design and comprehensive feature set make it a versatile choice for a wide array of power management challenges.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5578 $50.2020
220+ $0.4577 $100.6940
340+ $0.4434 $150.7560
470+ $0.4291 $201.6770
605+ $0.4148 $250.9540
810+ $0.3719 $301.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess