EN
  • EN
  • DE

UC2842AQD8R

Part No UC2842AQD8R
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CURR MODE PWM CONTROLLR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 035613-UC2842AQD8R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2842AQD8R CAD Model

Description

The UC2842AQD8R is a high-performance current mode PWM controller from Texas Instruments, designed for a wide range of power supply applications. This advanced integrated circuit (IC) is engineered to provide reliable and efficient control for switch-mode power supplies, DC-DC converters, and other power conversion systems.

Key Features

  • Operating Frequency: The UC2842AQD8R operates at a programmable switching frequency up to 500kHz, allowing for flexibility in the design of the power supply topology.
  • Current Mode Control: With its current mode control scheme, the device offers excellent output voltage regulation, fast transient response, and simplified loop compensation.
  • High Current Totem Pole Output: The totem pole output stage is capable of sourcing and sinking high current, making it suitable for driving a power MOSFET or IGBT directly.
  • Trimmed Oscillator Discharge Current: This feature ensures consistent and accurate frequency control across various temperature and supply conditions.
  • Low Startup and Operating Current: The UC2842AQD8R is designed with low startup and operating current to improve efficiency, making it ideal for battery-operated devices.
  • Under-Voltage Lockout (UVLO): Both startup and operating UVLO thresholds are included, ensuring the controller operates only when the supply voltage is sufficient.

Applications

The UC2842AQD8R is versatile and can be used in a variety of applications, including:

  • AC-DC power supplies for personal computers, servers, and telecommunications equipment
  • DC-DC converters for distributed power systems
  • Offline power supplies
  • Industrial power systems

Package and Quality

The UC2842AQD8R is available in an 8-pin SOIC package, which is designed for optimal heat dissipation and space-saving on printed circuit boards. Texas Instruments ensures the highest quality and reliability of their products, and this PWM controller is no exception. It is manufactured to meet the stringent requirements of the industrial market, including extended temperature ranges and long-term performance.

Conclusion

With its robust feature set and flexible design capabilities, the UC2842AQD8R from Texas Instruments stands out as a superior choice for designers looking to implement an efficient and reliable power management solution. Its high-frequency operation, current mode control, and comprehensive protection features make it a go-to component for a wide array of power supply applications.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8296 $53.9240
150+ $0.6807 $102.1050
230+ $0.6594 $151.6620
315+ $0.6381 $201.0015
410+ $0.6169 $252.9290
545+ $0.5531 $301.4395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,110 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess