Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 8.4V ~ 30V
Switching Frequency 340kHz ~ 460kHz
Duty Cycle (Maximum) 80%
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number UC2825
Manufacturer Pack Quantity 46
MSL Level 2 (1 Year)
Win Source Part Number 1275721-UC2825Q
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2825Q CAD Model

Description

The UC2825Q from Texas Instruments is a high-speed Pulse Width Modulation (PWM) controller that has been engineered to deliver precise power control and management. This advanced integrated circuit is designed to cater to a wide range of power supply applications, including but not limited to Switched Mode Power Supplies (SMPS), DC-DC converters, and motor control systems.

Key Features

  • High-Frequency Operation: The UC2825Q is capable of operating at frequencies up to 1MHz, making it suitable for applications requiring high-speed switching and reduced size of passive components.
  • Adjustable Duty Cycle: It offers a wide duty cycle range, which provides flexibility in controlling the output voltage and power delivery to the load.
  • Advanced Protection: The device includes under-voltage lockout, over-current protection, and a shutdown function to ensure the safety and reliability of the power system.
  • Dual Output Drive Stages: The controller features push-pull output stages that can drive power MOSFETs or IGBTs directly, simplifying the design of the power stage.
  • Programmable Soft Start: To prevent current surges during startup, the UC2825Q offers a programmable soft-start function that gradually ramps up the output voltage.

Applications

The UC2825Q is versatile enough to be employed in various applications such as:

  • Telecommunications power supplies
  • Industrial power systems
  • Uninterruptible power supplies (UPS)
  • Automotive power electronics

Reliability and Performance

Designed with the robustness and performance for which Texas Instruments is known, the UC2825Q offers a reliable solution for complex and demanding power management challenges. Its high-frequency operation enables designers to create compact and efficient power systems, while its comprehensive suite of protection features ensures long-term reliability in the most challenging environments.

Whether you're designing a power supply for sensitive telecommunications equipment or a rugged industrial motor control system, the UC2825Q provides the performance, flexibility, and reliability needed to get the job done.

You May Also Be Interested in

Analog Devices Inc.
Synchronous Buck Controller with Constant On-Time and Valley Current Mode
Lowest to $2.1840
ECAD model for ADP1870ARMZ-0.6-R7
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 16TSSOP
Lowest to $6.3373
ECAD model for ISL6406IVZ
Texas Instruments
Low IQ, Single-Boost Dual Synchronous Buck Controller
Lowest to $9.2528
ECAD model for TPS43330AQDAPRQ1
Texas Instruments
LM25088, LM25088-Q1 Wide Input Range Non-Synchronous Buck Controller
Lowest to $7.1976
ECAD model for LM25088QMHX-2/NOPB
ON Semiconductor
HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2254
ECAD model for UC3844BD1R2
Renesas Electronics America
Output Voltage Remote Sense | IC REG CTRLR BUCK 16UTQFN
Need more? Email Us
ECAD model for ISL95872HRUZ-T
Texas Instruments
ADVANVED PRIMARY-SIDE STARTUP CONTROLLER
Need more? Email Us
ECAD model for UCC2961D
Rohm Semiconductor
60V Synchronous Step-down Switching Regulator(Controller type)
Need more? Email Us
ECAD model for BD9610AMUV-E2
Texas Instruments
HIGH-PERFORMANCE CURRENT-MODE PWM CONTROLLER
Lowest to $0.9267
ECAD model for TL2843BQDRQ1

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention